EN
  • EN
  • DE

QTLP2824GR

Part No QTLP2824GR
Manufacturer ON Semiconductor
Catalog LED Indication - Discrete
Description LED GREEN CLEAR SMD / Green LED Indication - Discrete 2.1V 2-SMD, Gull Wing
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr ON Semiconductor
Series -
Package Tape & Reel (TR)
Product Status Obsolete
Color Green
Configuration Standard
Lens Color -
Lens Transparency Clear
Millicandela Rating 5.6mcd
Lens Style Rectangle with Flat Top
Lens Size 2.50mm x 2.00mm
Voltage - Forward (Vf) (Typ) 2.1V
Current - Test 20mA
Viewing Angle 150°
Mounting Type Surface Mount
Wavelength - Dominant -
Wavelength - Peak 565nm
Features -
Package / Case 2-SMD, Gull Wing
Supplier Device Package SMD
Size / Dimension 2.50mm L x 2.00mm W
Height (Max) 1.50mm
Base Product Number QTLP28
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Standard Package 10,000 pcs
Win Source Part Number 1383240-QTLP2824GR
Ultra Librarian 3D Model Ultra Librarian QTLP2824GR CAD Model

Description

The QTLP2824GR is a high-performance LED component from ON Semiconductor, renowned for its efficiency and reliability. This compact lighting solution is designed for a variety of applications where space is at a premium and high-quality light output is essential.

Key Features

  • Color: The QTLP2824GR emits a bright green light, perfect for status indicators, backlights, and other applications where a clear and vibrant display is necessary.
  • Size: With its miniature footprint, this LED is ideal for surface-mount technology (SMT), enabling dense packing on PCBs and minimizing space requirements.
  • Luminous Intensity: It delivers a luminous intensity that ensures visibility and clarity, making it a reliable choice for both consumer and industrial products.
  • Viewing Angle: A wide viewing angle provides uniform light distribution, which is particularly beneficial for devices that need to be legible from various angles.
  • Power Efficiency: The QTLP2824GR is designed for low power consumption, making it an energy-efficient choice for battery-powered devices or energy-conscious applications.

Applications

The versatility of the QTLP2824GR LED makes it suitable for a wide range of applications, including:

  • Consumer electronics
  • Automotive dashboards and indicators
  • Portable devices
  • Instrumentation panels
  • Medical devices

Technical Specifications

Parameter Value Color Green Package Surface-Mount Luminous Intensity Check Datasheet Viewing Angle Check Datasheet Power Consumption Check Datasheet

For detailed technical specifications, potential buyers are advised to consult the datasheet provided by ON Semiconductor. The QTLP2824GR is a testament to ON Semiconductor's commitment to providing innovative and sustainable lighting solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Rohm Semiconductor
Orange 52mW 2.1V 0.6mm square LED SMD,1x0.6mm LED Indication - Discrete RoHS
Lowest to $0.1747
BRIGHT LED ELECTRONICS CORP.
Yellow LED Indication - Discrete SMD
Lowest to $0.0637
Taiwan Tongjia Optoelectronics Technology Co., Ltd.
Green 571nm LED Indication - Discrete 1.8V~2.6V Through Hole,P=2.54mm
Lowest to $0.1703
HONGLI ZHIHUI Group Co., Ltd.
Red LED Indication - Discrete 2.3V 0603
Lowest to $0.0414
HONGLI ZHIHUI Group Co., Ltd.
Emerald Green LED Indication - Discrete 3.4V 0805
Lowest to $0.0176
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.7V~3.1V 0805
Lowest to $0.0110
Dongguan OPSCO Optoelectronics Co., Ltd.
Red, Yellow, Green, Blue, White LED Indication - Discrete SMD-4P,5x4.9mm
Lowest to $0.0997
Seoul Semiconductor Inc.
SMD2835 LED Indication - Discrete RoHS
Lowest to $0.0583
Kingbright
LED Indication - Discrete RoHS
Lowest to $0.7568

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess