The TDZ5.1 is a Zener diode manufactured by Rohm Semiconductor. It is designed to provide a stable voltage reference or voltage regulation in a variety of electronic circuits. Zener diodes are characterized by their ability to maintain a nearly constant voltage across their terminals when operated in the reverse breakdown region.
Applications
- Voltage Regulation
- Voltage Reference
- Overvoltage Protection
- Clipping Circuits
- Wave Shaping
Features
- Zener Voltage of 5.1V
- Small Package Size
- High Reliability
- Sharp Breakdown Characteristics
- Lead-Free and RoHS Compliant
Benefits
- Stable Voltage Reference: Provides a consistent voltage level for biasing and other circuit functions.
- Overvoltage Protection: Protects sensitive components from voltage spikes and surges.
- Compact Design: Small package size allows for integration into space-constrained applications.
- High Reliability: Ensures stable performance over a wide range of operating conditions.
- Precise Voltage Regulation: Maintains a consistent voltage output, essential for many electronic applications.
Additional Details
The TDZ5.1 is commonly available in a small surface-mount package like a SOD-323. The specific Zener voltage tolerance, dynamic impedance, and other parameters are detailed in the manufacturer's datasheet. Consult the datasheet for detailed electrical characteristics, application guidelines, and derating information. It's crucial to select the appropriate Zener diode based on the application's voltage and current requirements.