EN
  • EN
  • DE

ATSAMD51J20A-AUT

Part No ATSAMD51J20A-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169131-ATSAMD51J20A-AUT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series SAM D51
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Base Product Number ATSAMD51
Operating Temperature -40°C ~ 85°C (TA)
Package / Case 64-TQFP
Mounting Type Surface Mount
Number of I/O 51
Speed 120MHz
Ultra Librarian 3D Model Ultra Librarian ATSAMD51J20A-AUT CAD Model

Description

Microchip Technology's ATSAMD51J20A-AUT

The ATSAMD51J20A-AUT is a high-performance, power-efficient microcontroller from Microchip Technology that is part of the SAM D5x/E5x series. This microcontroller is designed to cater to the demanding needs of various modern embedded applications, including industrial control systems, consumer electronics, IoT devices, and automotive applications.

Key Features:

  • Core: The ATSAMD51J20A-AUT is built around a 32-bit ARM Cortex-M4 processor with a Floating Point Unit (FPU), running at speeds of up to 120 MHz. This powerful core allows for efficient handling of complex mathematical operations and provides ample computational power for a wide range of applications.
  • Memory: It comes equipped with 1MB of Flash memory and 256KB of SRAM, offering substantial space for application code and data storage without the need for external memory components.
  • Connectivity: This microcontroller features a variety of communication interfaces including I2C, SPI, and USART, enabling it to easily interface with other ICs, sensors, and peripherals. It also includes a Full-Speed USB interface with embedded Host and Device capabilities for versatile connectivity options.
  • Advanced Peripherals: It boasts a rich set of peripherals such as multiple timer/counters, 16-bit analog-to-digital converters (ADC), digital-to-analog converters (DAC), and a Secure Digital Host Controller (SDHC) for SD card interfacing, enhancing its utility in complex embedded systems.
  • Power Efficiency: The ATSAMD51J20A-AUT is designed with power efficiency in mind, featuring power-saving modes and a battery-backed Real-Time Clock (RTC), making it an ideal choice for battery-operated or power-conscious applications.
  • Package: It is offered in an automotive-grade 64-pin TQFP package, ensuring robustness and reliability for automotive and industrial environments.

The Microchip ATSAMD51J20A-AUT also supports advanced security features like a True Random Number Generator (TRNG), hardware-based encryption, and secure boot capabilities, providing a secure foundation for applications that require data protection and secure communications.

Overall, the ATSAMD51J20A-AUT microcontroller is a versatile, high-performance solution that provides designers with a flexible platform to create sophisticated and efficient embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6203 $57.7218
13+ $7.8936 $102.6168
20+ $7.6469 $152.9380
28+ $7.4003 $207.2084
35+ $7.1536 $250.3760
47+ $6.4136 $301.4392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,140 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess