EN
  • EN
  • DE
  • IT

QSE113

Part No QSE113
Manufacturer ON Semiconductor
Catalog Optical Sensors - Phototransistors
Description SENSOR PHOTO 880NM SIDE VIEW RAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Phototransistors
Mfr ON Semiconductor
Package Bulk
Product Status Active
Voltage - Collector Emitter Breakdown (Max) 30 V
Current - Dark (Id) (Max) 100 nA
Wavelength 880nm
Viewing Angle 50°
Power - Max 100 mW
Mounting Type Through Hole
Orientation Side View
Temperature Range - Operating -40°C ~ 100°C (TA)
Package / Case Radial, Side View
Base Product Number QSE113
Standard Package 500 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.7080
Win Source Part Number 658644-QSE113
Ultra Librarian 3D Model Ultra Librarian QSE113 CAD Model

Description

Product Overview: QSE113 Infrared Phototransistor by ON Semiconductor

The QSE113 from ON Semiconductor is a high-performance infrared phototransistor designed to meet a wide range of sensing applications. This versatile component is sensitive to near-infrared radiation, making it an ideal choice for systems that require reliable detection of IR signals.

Key Features

  • Spectral Response: The QSE113 is specifically tailored for infrared wavelengths, providing a peak response at 940nm, which aligns with the emission peak of most standard IR LEDs.
  • High Photosensitivity: Engineered for high responsiveness, this phototransistor offers excellent performance even in low-light conditions, ensuring accurate signal detection and processing.
  • Wide Viewing Angle: The device features a wide viewing angle, facilitating easy alignment with the IR emitter and accommodating various design configurations.
  • Package Design: Encased in a clear, epoxy package, the QSE113 is designed for through-hole mounting, providing ease of integration into existing PCB designs.
  • Robust Performance: ON Semiconductor's commitment to quality means that the QSE113 is built to operate reliably across a broad temperature range, making it suitable for demanding environments.

Applications

The QSE113's ability to detect IR signals with high precision makes it an excellent choice for a variety of applications, including:

  • Touch screens
  • Infrared remote control systems
  • Optical switches
  • Encoders
  • Position sensors

Product Specifications

Below are some of the technical specifications for the QSE113 phototransistor:

  • Collector-Emitter Voltage: 30V
  • Emitter-Collector Voltage: 5V
  • Collector Current: 20mA
  • Power Dissipation: 100mW
  • Operating Temperature: -40°C to +85°C

In conclusion, the QSE113 infrared phototransistor by ON Semiconductor is a robust, high-sensitivity component that provides reliable performance for a multitude of infrared sensing applications. Its compatibility with standard IR LEDs, coupled with a straightforward through-hole package, ensures that it can be easily incorporated into a variety of electronic designs.

You May Also Be Interested in

Panasonic
Silicon NPN Phototransistor
Lowest to $3.6557
OSRAM Opto Semiconductors Inc.
OPTICAL ELEMENT / Phototransistors
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 920NM SIDE VIEW RAD / Phototransistors 920nm Side View Radial
Lowest to $6.9635
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 870NM TOP VIEW RAD / Phototransistors 870nm Top View Radial - 2 Leads
Need more? Email Us
Lite-On Inc.
PHOTOTRANSISTOR PIN .100" 2UA
Lowest to $0.3661
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 570NM TOP VIEW 0805 / Phototransistors 570nm Top View 0805 (2012 Metric)
Lowest to $0.6497
Everlight Electronics Co Ltd
5mm DIP Ambient Light Sensor
Need more? Email Us
Everlight Electronics Co Ltd
high speed and high sensitivity single photo transistor;molded in a black plastic package with spherical side view lens.
Need more? Email Us
ON Semiconductor
SENSOR PHOTO 880NM TOP VIEW RAD / Phototransistors 880nm Top View Radial, 3mm Dia (T-1)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.5197 $64.9625
305+ $0.4264 $130.0520
470+ $0.4131 $194.1570
650+ $0.3997 $259.8050
840+ $0.3864 $324.5760
1,125+ $0.3464 $389.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess