EN
  • EN
  • DE

PT74FCT164245T

Part No PT74FCT164245T
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 283226-PT74FCT164245T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT74FCT164245T CAD Model

Description

ON Semiconductor PT74FCT164245T - 16-Bit Bidirectional Transceiver

The PT74FCT164245T from ON Semiconductor is a high-performance, 16-bit bidirectional transceiver designed for asynchronous communication between data buses. This integrated circuit is part of ON Semiconductor's FCT (Fast CMOS TTL-Compatible) series, which is known for its robustness and reliability in various digital applications.

The device allows data transmission from the A bus to the B bus or from the B bus to the A bus, depending on the logic level at the direction control (DIR) input. The output enable (OE) input can be used to disable the device so that the buses are effectively isolated.

Key Features:

  • High-Speed Operation: The PT74FCT164245T is capable of operating at high speeds, which makes it suitable for interfacing with high-speed microprocessors and can support the fast switching necessary for modern digital systems.
  • Low Power Consumption: Designed with power efficiency in mind, it features a typical low power consumption, making it an ideal choice for power-sensitive applications.
  • 5V Tolerant Inputs: Inputs are designed to be 5V tolerant, thereby providing compatibility with mixed-voltage systems and ensuring a wide range of applications.
  • Bi-Directional Interface: With the ability to transfer data in both directions, this component is highly versatile and can be used in various data communication roles.
  • Flow-Through Architecture: The pinout design of the PT74FCT164245T facilitates easy PCB layout with its flow-through architecture, which can help to reduce signal noise and crosstalk.
  • Edge-Rate Control Circuitry: This feature minimizes output overshoot and undershoot by controlling the rate at which the output transistors switch.

Applications:

The PT74FCT164245T is suitable for a wide range of applications, including:

  • Bus Interface/Buffering
  • Data Communication
  • Signal Bridging
  • Peripheral Interface
  • Memory Interface

With its combination of speed, power efficiency, and design flexibility, the PT74FCT164245T from ON Semiconductor is a robust solution for designers looking to enhance their digital systems with reliable and efficient data bus communication.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Lowest to $35.9055
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess