Product Overview: NXP UDA1321PS/N101
The NXP UDA1321PS/N101 is a high-performance audio coder-decoder (codec) designed to meet the rigorous demands of audio fidelity in consumer electronics. This integrated circuit is part of NXP's acclaimed audio processing range, renowned for delivering superior sound quality in a compact form factor.
Key Features
- High-Quality Audio: The UDA1321PS/N101 provides 24-bit audio processing capability, ensuring a high-resolution audio experience with minimal noise and distortion.
- Multiple Audio Formats: It supports a wide range of audio data formats, including I2S and LSB-justified, making it versatile for different audio applications.
- Sampling Rates: The codec is capable of handling sampling rates from 8 kHz up to 48 kHz, allowing it to be used in a variety of audio playback and recording scenarios.
- Low Power Consumption: Designed with energy efficiency in mind, the UDA1321PS/N101 has a low power consumption profile, making it ideal for portable and battery-powered devices.
- Integrated Digital Filter: The device includes an on-chip digital filter that enhances audio performance by reducing signal artifacts.
Applications
The UDA1321PS/N101 is suited for a broad spectrum of audio applications, including:
- Portable Audio Players
- Home Audio Systems
- Automotive Audio Systems
- Professional Audio Equipment
Technical Specifications
Some of the technical specifications of the UDA1321PS/N101 include:
- Dynamic Range: 100 dB
- Total Harmonic Distortion (THD): -86 dB
- Power Supply: 2.7V to 3.6V
- Operating Temperature Range: -25°C to +85°C
Conclusion
The NXP UDA1321PS/N101 stands out as a robust audio codec solution that provides professional-grade audio quality. Its flexibility, coupled with low power consumption, makes it an excellent choice for designers looking to incorporate high-fidelity audio into their products without compromising on power efficiency or space. Whether for consumer, professional, or automotive use, the UDA1321PS/N101 by NXP is a testament to the company's commitment to delivering top-tier audio solutions.