The PRN1102456R0J is a state-of-the-art precision resistor component manufactured by ON Semiconductor, a renowned leader in the field of semiconductor-based solutions. This high-quality resistor is designed to offer a reliable and accurate solution for a wide range of electronic applications that require precise current or voltage regulation.
Key Features
- Resistance Value: The PRN1102456R0J boasts a resistance value of 0.25 Ohms, providing a low-resistance solution for applications requiring minimal voltage drop across the resistor.
- Tolerance: With a tolerance of ±5%, this resistor ensures precise performance, suitable for applications demanding a high degree of accuracy.
- Power Rating: This component has a power rating of 1 Watt, making it capable of handling a moderate amount of power without compromising the resistor's integrity or performance.
- Temperature Coefficient: It features a temperature coefficient of 50 ppm/°C, allowing for stable resistance across a range of temperatures, providing consistent performance even under varying environmental conditions.
- Size and Packaging: The PRN1102456R0J comes in a compact size, which is ideal for space-constrained applications. It is also available in bulk packaging, making it suitable for high-volume production needs.
- Quality and Reliability: Manufactured by ON Semiconductor, this resistor is built to high-quality standards, ensuring reliability and longevity in its performance.
Applications
The PRN1102456R0J is versatile and can be used in various electronic circuits. It is particularly well-suited for:
- Current sensing in power supply circuits
- Voltage regulation modules
- Automotive electronics for battery and motor control
- Industrial automation systems for precise control
- Energy management systems
With its robust design and reliable performance, the PRN1102456R0J from ON Semiconductor is an excellent choice for engineers and designers looking for a high-quality precision resistor for their electronic designs.