Product Overview: PRN10116N1003J from ON Semiconductor
The PRN10116N1003J is a high-performance, precision resistor network component manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is designed to offer a reliable and stable performance for a wide range of electronic applications, particularly where precise resistance matching and stability are crucial.
Key Features:
- Resistance Value: The PRN10116N1003J boasts a nominal resistance value of 100 kilo-ohms, making it suitable for various circuit designs that require a high resistance value.
- Tolerance: It offers an impressive tolerance of ±5%, ensuring accurate performance and consistency in resistance across the network.
- Temperature Coefficient: With a temperature coefficient of 100 ppm/°C, this resistor network maintains its resistance value with minimal drift over a wide temperature range, enhancing the reliability of the application it is used in.
- Configuration: The device features an isolated resistor configuration, which allows each resistor to operate independently, providing flexibility in circuit design.
- Packaging: The PRN10116N1003J is available in a compact, surface-mount package, allowing for efficient use of PCB space and ease of integration into modern electronic systems.
- Quality and Reliability: As with all ON Semiconductor products, this resistor network is made with high-quality materials and is subjected to rigorous testing to ensure high reliability and performance over its lifespan.
Applications:
The precision and stability of the PRN10116N1003J make it ideal for use in a variety of applications, including:
- Instrumentation and measurement devices
- Analog-to-digital and digital-to-analog converters
- Precision voltage dividers
- Feedback circuits in operational amplifiers
- Control systems
Whether you are designing for industrial, commercial, or high-precision applications, the PRN10116N1003J from ON Semiconductor provides the performance and reliability necessary to meet your stringent requirements.