EN
  • EN
  • DE

PRC211330M/101M

Part No PRC211330M/101M
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 280365-PRC211330M/101M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PRC211330M/101M CAD Model

Description

The PRC211330M/101M is a cutting-edge semiconductor product from ON Semiconductor, a renowned leader in the electronic components industry. This high-performance device is designed to cater to a wide range of applications, offering reliability and efficiency to engineers and designers in various fields.

Key Features

  • High Precision: The PRC211330M/101M delivers precise performance, making it ideal for applications that require accurate signal processing.
  • Durability: Built with robust materials, this product is designed to withstand harsh conditions and provide long-term reliability.
  • Energy Efficiency: ON Semiconductor is known for its commitment to energy efficiency, and the PRC211330M/101M is no exception. It operates with minimal power loss, ensuring optimal performance while conserving energy.
  • Compact Design: The device's compact form factor allows for integration into space-constrained applications, without compromising on power or functionality.

Applications

The versatile nature of the PRC211330M/101M makes it suitable for a broad spectrum of applications, including:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Telecommunications
  • Medical devices

Technical Specifications

With its advanced technical specifications, the PRC211330M/101M is engineered to meet the rigorous demands of modern electronic systems:

  • Voltage Range: Specified to operate effectively across various voltage ranges.
  • Temperature Range: Capable of performing in a wide temperature range, ensuring reliability in extreme conditions.
  • Package Type: Available in industry-standard packaging, facilitating easy integration into a variety of circuit designs.

In conclusion, the ON Semiconductor PRC211330M/101M is a testament to the company's dedication to providing high-quality, reliable, and energy-efficient components. Its adaptability and robustness make it an excellent choice for designers looking to enhance the performance and longevity of their electronic products.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess