The PRC211330K/101M is a high-performance, precision resistor network component from ON Semiconductor, a leading manufacturer in the semiconductor industry. This product is designed to offer a reliable solution for applications requiring matched resistor pairs with tight tolerance and temperature coefficient specifications.
Key Features
- Precision Matched Resistors: The PRC211330K/101M features a pair of precision-matched resistors that ensure consistent performance and minimize signal distortion in critical circuit applications.
- Tight Tolerance: With a tolerance as low as ±0.1%, this product is ideal for precision applications where the accuracy of resistance values is crucial.
- Low Temperature Coefficient: The temperature coefficient is as low as ±10 ppm/°C, which allows for stable operation over a wide temperature range, reducing the impact of temperature variations on resistance.
- Compact Size: The compact package design enables easy integration into various electronic circuits without occupying significant board space.
- High Reliability: ON Semiconductor's commitment to quality ensures that the PRC211330K/101M is a reliable component for long-term use in demanding environments.
Applications
The PRC211330K/101M is suitable for a variety of applications, including but not limited to:
- Instrumentation amplifiers
- Precision voltage dividers
- Signal conditioning circuits
- Data acquisition systems
- Analog-to-digital converters
Product Specifications
| Parameter |
Value |
| Resistance |
330KΩ |
| Tolerance |
±0.1% |
| Temperature Coefficient |
±10 ppm/°C |
| Package |
SMD (Surface-Mount Device) |
Overall, the PRC211330K/101M from ON Semiconductor is a superior choice for designers and engineers who require the highest level of precision and stability in their resistor networks. Its combination of accuracy, reliability, and compact form factor make it an indispensable component in the development of high-performance electronic systems.