The PPC405EX-NSB400T is an embedded PowerPC processor manufactured by AMCC (Applied Micro Circuits Corporation). It is designed for a range of embedded applications requiring processing power, low power consumption, and integrated peripherals.
Applications
- Networking equipment (routers, switches).
- Industrial control systems.
- Storage devices (NAS, RAID controllers).
- Embedded computing platforms.
- Telecommunications equipment.
Features
- PowerPC 405EX core.
- Integrated memory controller.
- Peripheral interfaces (Ethernet, UART, I2C, SPI).
- Low power consumption.
- Real-time operating system (RTOS) support.
Benefits
- High processing performance for demanding embedded tasks.
- Reduced system cost through integration of key peripherals.
- Low power consumption for extended battery life or reduced heat dissipation.
- Simplified system design with readily available software support.
- Improved system reliability.
Additional Details
The 'PPC405EX' designates the processor core, and the 'NSB400T' likely refers to a specific packaging, speed grade (e.g., 400MHz), or temperature range. The integrated memory controller supports various types of memory, such as SDRAM and DDR SDRAM. The peripheral interfaces enable connectivity to a wide range of external devices. The processor is often used in applications requiring real-time processing capabilities. Detailed specifications, including clock speed, memory interface details, peripheral configurations, and power consumption characteristics, can be found in the PPC405EX-NSB400T datasheet available from AMCC or other online sources. This processor is often chosen for its balance of performance, power efficiency, and peripheral integration.