EN
  • EN
  • DE

PRC211330/101M

Part No PRC211330/101M
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 280361-PRC211330/101M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PRC211330/101M CAD Model

Description

ON Semiconductor PRC211330/101M - High-Performance Integrated Circuit

The ON Semiconductor PRC211330/101M is a cutting-edge integrated circuit designed for a wide range of applications requiring high reliability and performance. This versatile component is an essential building block for modern electronic systems, offering a seamless integration into various circuit designs.

Key Features:

  • High Precision: The PRC211330/101M is engineered to deliver precise electrical characteristics, ensuring consistent performance and accuracy in your electronic designs.
  • Durable Construction: Built with ON Semiconductor's commitment to quality, this product boasts a robust design that can withstand harsh industrial environments and extended use.
  • Energy Efficient: The component is optimized for low power consumption, making it an ideal choice for energy-sensitive applications.
  • Compact Size: With its miniature footprint, the PRC211330/101M is suitable for space-constrained applications, allowing for efficient use of PCB real estate.

Applications:

The versatile nature of the PRC211330/101M allows it to be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Power management solutions
  • Consumer electronics
  • Telecommunication infrastructure

Technical Specifications:

The PRC211330/101M boasts an impressive set of specifications that make it a top choice for designers and engineers:

  • Voltage rating: Designed to operate at standard voltage levels, compatible with common industry standards.
  • Temperature range: Capable of operating over a wide temperature range, ensuring reliability under varying environmental conditions.
  • Package type: Available in a user-friendly package that facilitates easy soldering and handling during the assembly process.

With the ON Semiconductor PRC211330/101M, you can expect a blend of performance, efficiency, and durability, making it an excellent choice for your next project that demands high-quality electronic components.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NEC-TOKIN
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess