Product Overview: PCS3P7303AG-08TR - ON Semiconductor
The PCS3P7303AG-08TR is a cutting-edge precision clock synthesizer designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This device is engineered to provide high-performance clock generation and distribution for a variety of applications, including networking, telecommunications, and computing systems.
Key Features
- Frequency Range: The PCS3P7303AG-08TR offers a broad frequency range, ensuring versatility for different system clock requirements.
- Low Jitter Performance: With its low jitter characteristics, it ensures high-quality signal integrity, which is crucial for high-speed communication and data processing.
- Programmable Outputs: It features programmable outputs that allow customization for specific application needs, providing flexibility in system design.
- Power Efficiency: The device is designed for low power consumption, making it an ideal choice for energy-sensitive applications.
- Temperature Range: It operates over an industrial temperature range, ensuring reliability and performance even in harsh environmental conditions.
Product Specifications
| Parameter |
Value |
| Package Type |
TSSOP |
| Mounting Type |
Surface Mount |
| Supply Voltage |
3.3V |
| Operating Temperature |
-40°C to +85°C |
Applications
The PCS3P7303AG-08TR is suitable for a wide range of applications that require precise and stable clock signals. Its high performance and programmability make it an excellent choice for:
- High-speed networking equipment
- Telecommunication infrastructure
- Data centers and servers
- Advanced computing systems
- Industrial and commercial systems requiring accurate timing solutions
ON Semiconductor's commitment to quality and performance is evident in the PCS3P7303AG-08TR, making it a reliable and efficient solution for your clock generation needs.