EN
  • EN
  • DE

PCS2I2309NZG16SR

Part No PCS2I2309NZG16SR
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock IC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr onsemi
Series *
Package Cut Tape (CT),
Product Status Obsolete
Base Product Number PCS2I2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-PCS2I2309NZG16SR,PCS2I2309NZG16SROSDKR,PCS2I2309NZG16SROSTR,PCS2I2309NZG16SROSCT,ONSONSPCS2I2309NZG16SR,488-PCS2I2309NZG16SRTR
Standard Package 2,500
Win Source Part Number 1015817-PCS2I2309NZG16SR
Ultra Librarian 3D Model Ultra Librarian PCS2I2309NZG16SR CAD Model

Description

The PCS2I2309NZG16SR is a cutting-edge semiconductor product from ON Semiconductor, a leading manufacturer in the electronic components industry. This product is designed to cater to a wide array of applications, ranging from power management to signal processing.

Key Features

  • High Performance: The PCS2I2309NZG16SR is built for high-speed operations, ensuring efficient performance in critical applications.
  • Energy Efficient: This product is designed with energy efficiency in mind, helping to reduce power consumption and extend the life of battery-operated devices.
  • Durable: Manufactured with robust materials, the PCS2I2309NZG16SR is capable of withstanding harsh conditions, making it suitable for industrial and automotive applications.
  • Compact Design: The small footprint of the PCS2I2309NZG16SR allows for its integration into space-constrained designs without compromising on functionality.

Applications

The PCS2I2309NZG16SR is versatile and can be used in a variety of applications, including:

  • Power supply modules
  • DC-DC converters
  • Portable electronic devices
  • Automotive electronics
  • Telecommunication infrastructure

Technical Specifications

The PCS2I2309NZG16SR boasts an impressive set of technical specifications that make it a reliable choice for designers and engineers:

  • High switching frequency
  • Low on-resistance
  • Advanced packaging for optimal heat dissipation
  • Compliance with industry standards for quality and reliability

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The PCS2I2309NZG16SR is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected by its customers. With ON Semiconductor's reputation for reliability, you can trust this product to perform consistently over its lifespan.

Ordering Information

For more information or to place an order for the PCS2I2309NZG16SR, please visit ON Semiconductor's website or contact an authorized distributor. The product is available in various packaging options to suit your specific requirements.

You May Also Be Interested in

Renesas Electronics America
9DBL0442CKILF Renesas Electronics Clock Buffer 9DBL0442C 4 O/P 3.3V PCIE BUF, ZO=100 datasheet, inventory, & pricing.
Lowest to $11.6418
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us
ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284
Diodes Incorporated
IC CLOCK BUFFER MUX 2:2 TSSOP / Clock Fanout Buffer 2-OUT 2-IN 1:2 16-Pin TSSOP T/R
Lowest to $5.2875
IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893
Diodes Incorporated
IC CLK BUFFER 1:10 140MHZ 28SSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 28-Pin SSOP Tube
Lowest to $6.9947

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3948 $59.8700
59+ $1.9650 $115.9350
92+ $1.9036 $175.1312
126+ $1.8422 $232.1172
163+ $1.7808 $290.2704
218+ $1.5966 $348.0588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 481 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess