EN
  • EN
  • DE

PCP1301-TD

Part No PCP1301-TD
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833557-PCP1301-TD
Ultra Librarian 3D Model Ultra Librarian PCP1301-TD CAD Model

Description

Introducing the PCP1301-TD Power Controller from ON Semiconductor

The PCP1301-TD is a state-of-the-art power controller developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This innovative product is designed to cater to the demanding needs of modern power management systems, delivering both reliability and high performance in a compact package.

At the heart of the PCP1301-TD lies an advanced PWM (Pulse Width Modulation) controller, which is engineered to provide precise power regulation. This allows for efficient control of the output voltage and current, ensuring that connected devices receive stable and consistent power. The controller is suitable for a wide range of applications, including switch-mode power supplies, DC-DC converters, and other power conversion technologies.

The PCP1301-TD boasts a range of features that make it an ideal choice for power system designers. It supports a broad input voltage range, accommodating various supply voltages without compromising on performance. This flexibility makes it suitable for use in multiple product designs, simplifying the inventory and reducing the time-to-market for new devices.

With its integrated soft-start capability, the PCP1301-TD ensures a smooth ramp-up of the output voltage, which helps to prevent inrush current-related issues at startup. This feature is particularly important in systems where a sudden surge of power could damage sensitive components or lead to operational instability.

ON Semiconductor has also incorporated numerous protection features into the PCP1301-TD, including overvoltage, overcurrent, and thermal shutdown mechanisms. These protections safeguard both the controller and the end application from potential damage caused by abnormal operating conditions, enhancing the overall durability and reliability of the system.

The compact form factor of the PCP1301-TD allows for its integration into space-constrained designs without sacrificing functionality or power capacity. Its low power consumption and high efficiency contribute to energy savings, making it an environmentally friendly choice for power management solutions.

In conclusion, the PCP1301-TD from ON Semiconductor represents a significant advancement in the realm of power control technology. Its combination of precision, flexibility, and protection features, along with its compact size, makes it an excellent choice for designers seeking to create robust and efficient power management systems.

You May Also Be Interested in

Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess