EN
  • EN
  • DE

PACDN044YB5

Part No PACDN044YB5
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 8VC SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.5V
Minimum Breakdown Voltage 6.2V
Max Clamping Voltage 8V
Applications General Purpose
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 209624-PACDN044YB5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PACDN044YB5 CAD Model

Description

ON Semiconductor PACDN044YB5 ESD Protection Device

The ON Semiconductor PACDN044YB5 is a high-performance, low-capacitance device designed specifically for Electrostatic Discharge (ESD) protection in sensitive electronic components. This compact and robust component is an ideal solution for safeguarding high-speed data lines and I/O ports against the threats posed by ESD events which can cause immediate or latent damage to the integrated circuits.

Featuring a 5-channel configuration, the PACDN044YB5 is capable of protecting multiple lines while maintaining signal integrity, thanks to its low loading capacitance. This makes it particularly well-suited for applications such as USB 2.0, HDMI, Ethernet, and other high-speed data interfaces that require both ESD protection and minimal signal distortion.

Constructed with ON Semiconductor's cutting-edge technology, the PACDN044YB5 offers a robust ESD protection level of ±15kV (air discharge) and ±8kV (contact discharge) as per the IEC 61000-4-2 standard. This ensures that devices remain safe from the most common ESD threats encountered in everyday use. Moreover, the component's low clamping voltage ensures that any ESD hit is quickly and effectively suppressed, protecting the downstream electronics from voltage spikes.

The PACDN044YB5 comes in a space-saving, lead-free, 5-pin SC-70 package, which is both small and lightweight, making it an excellent choice for compact and portable devices where board space is at a premium. Its operating temperature range of -40°C to +85°C allows for deployment in a wide range of environments, from industrial to consumer applications.

With its combination of performance, compactness, and reliability, the PACDN044YB5 from ON Semiconductor is a prime choice for designers looking to enhance the ESD resilience of their electronic products. Whether it's for personal electronics, communication devices, or sophisticated computing hardware, this ESD protection device ensures the longevity and reliability of sensitive circuitry in the face of unpredictable electrostatic phenomena.

For detailed specifications and application guidelines, designers and engineers are encouraged to consult the datasheet and technical resources provided by ON Semiconductor for the PACDN044YB5.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1649 $64.1543
16+ $7.5202 $120.3232
24+ $7.2846 $174.8304
33+ $7.0501 $232.6533
43+ $6.8145 $293.0235
57+ $6.1100 $348.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess