EN
  • EN
  • DE

PACDN002S

Part No PACDN002S
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Win Source Part Number 343823-PACDN002S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PACDN002S CAD Model

Description

Product Overview: PACDN002S - ESD Protection Device

The PACDN002S from ON Semiconductor is a cutting-edge Electrostatic Discharge (ESD) protection device designed to safeguard high-speed data lines and other sensitive circuitry from the potentially damaging effects of ESD. This compact and robust component is an essential addition to any design where signal integrity and component protection are paramount.

Key Features

  • High-Speed Performance: The PACDN002S is optimized for high-speed signal lines, ensuring minimal signal degradation and maximum data integrity. It is an ideal choice for protecting interfaces such as USB, HDMI, and Ethernet.
  • Low Capacitance: With its low loading capacitance, the device is particularly suited for high-frequency applications where maintaining signal quality is critical.
  • Robust ESD Protection: This device offers excellent ESD protection, meeting IEC61000-4-2 Level 4 standards, and can withstand ESD events of ±15kV (air discharge) and ±8kV (contact discharge).
  • Bi-Directional Clamping: The PACDN002S provides bi-directional clamping, which allows for protection in both polarities when an ESD event occurs.
  • Small Package Size: The small SOT-23 package allows for easy integration into space-constrained applications, making it a versatile solution for a wide range of products.

Applications

The PACDN002S is suitable for a diverse array of applications where ESD protection is required. This includes consumer electronics, portable devices, and industrial equipment. It is particularly useful in:

  • USB interfaces
  • Audio/Video inputs
  • HDMI ports
  • Serial and parallel ports
  • Mobile and telecommunications equipment

Reliability and Quality

ON Semiconductor is renowned for its commitment to quality and reliability, and the PACDN002S is no exception. Each device is rigorously tested to ensure it meets the high standards expected by industry professionals. When you choose the PACDN002S, you're not just getting a component; you're investing in peace of mind, knowing your products are protected by one of the leaders in electronic component solutions.

You May Also Be Interested in

Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess