EN
  • EN
  • DE

PACDN002Q

Part No PACDN002Q
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Win Source Part Number 343822-PACDN002Q
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PACDN002Q CAD Model

Description

ON Semiconductor PACDN002Q Overview

The PACDN002Q from ON Semiconductor is a cutting-edge ESD protection device designed to safeguard high-speed data lines from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning-induced surges. This robust component is an essential addition to any design where data integrity and component longevity are of paramount importance.

Key Features

  • High-Speed Data Line Protection: The PACDN002Q is optimized to protect high-speed differential data lines, such as USB 2.0, HDMI, and LVDS, ensuring that data transfer remains uninterrupted and reliable.
  • Low Capacitance: With ultra-low line capacitance, this device minimizes signal degradation and maintains the integrity of high-speed signals, making it ideal for applications requiring high data throughput.
  • Low Clamping Voltage: The device offers low clamping voltage, which is critical for protecting sensitive electronics from voltage spikes that can occur during ESD events.
  • Multi-Channel Integration: The PACDN002Q integrates multiple protection channels in a single package, providing a compact and efficient solution for protecting several data lines simultaneously.

Applications

The versatile nature of the PACDN002Q makes it suitable for a wide array of applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Telecommunication equipment
  • Portable medical devices
  • Industrial control systems
  • Automotive infotainment systems

Reliability and Quality

ON Semiconductor is renowned for its commitment to quality and reliability, and the PACDN002Q is no exception. Manufactured with precision and subjected to rigorous testing, this ESD protection device meets the highest industry standards, ensuring that it performs consistently over time and under varying environmental conditions.

Environmental Compliance

The PACDN002Q is compliant with RoHS (Restriction of Hazardous Substances) directives, demonstrating ON Semiconductor's dedication to environmental responsibility. This compliance ensures that the device is free from specific hazardous materials, making it a safe and sustainable choice for electronic designs.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5165 $60.6600
95+ $1.2439 $118.1705
145+ $1.2058 $174.8410
200+ $1.1666 $233.3200
260+ $1.1273 $293.0980
345+ $1.0106 $348.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess