EN
  • EN
  • DE

P6SMB27AT3

Part No P6SMB27AT3
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 23.1VWM 37.5VC SMB / 37.5V Clamp 16A Ipp Tvs Diode Surface Mount SMB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 23.1V
Voltage - Breakdown (Min) 25.7V
Voltage - Clamping (Max) @ Ipp 37.5V
Current - Peak Pulse (10/1000µs) 16A
Power - Peak Pulse 600W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 700pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Base Product Number P6SMB
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 651994-P6SMB27AT3
Ultra Librarian 3D Model Ultra Librarian P6SMB27AT3 CAD Model

Description

ON Semiconductor P6SMB27AT3 Transient Voltage Suppressor

The ON Semiconductor P6SMB27AT3 is a state-of-the-art Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transients. This robust component is a crucial part of any circuit where transient voltage protection is required, such as in industrial, automotive, and consumer electronics applications.

The P6SMB27AT3 is specifically engineered to safeguard circuits against sudden surges by clamping excessive voltages to a safe level before they can cause any damage. It is capable of handling peak pulse power of 600W for 10/1000μs surge events, which is essential for high-power transient conditions. This device features a stand-off voltage of 27V, making it suitable for a variety of applications that operate within this voltage range.

ON Semiconductor has designed the P6SMB27AT3 with bidirectional clamping, meaning it can protect circuits from surges occurring in both directions along the signal or power line. This versatility ensures comprehensive protection for your electronics, regardless of the surge direction. The device's fast response time is critical for immediate transient suppression, ensuring that your components are protected without delay.

Constructed in a DO-214AA (SMB) surface-mount package, the P6SMB27AT3 is designed for easy integration into PCBs (Printed Circuit Boards), providing a compact and efficient solution for transient voltage suppression. Its low profile and small footprint make it an ideal choice for space-constrained applications. Additionally, the device is RoHS compliant, adhering to current environmental standards and regulations for electronic components.

The P6SMB27AT3 is characterized by its excellent clamping capability, high surge capability, and fast response time, which, when combined, provide a high level of protection for sensitive circuits. With ON Semiconductor's reputation for quality and reliability, this TVS diode is a dependable choice for designers looking to enhance the durability and longevity of their electronic products.

Whether you're designing for consumer electronics, automotive systems, or industrial controls, the ON Semiconductor P6SMB27AT3 offers a strong shield against the potentially destructive effects of voltage transients and spikes, ensuring your products perform reliably in even the most challenging conditions.

You May Also Be Interested in

Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2118 $58.2450
665+ $0.1739 $115.6435
1,030+ $0.1684 $173.4520
1,420+ $0.1630 $231.4600
1,835+ $0.1575 $289.0125
2,455+ $0.1413 $346.8915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess