EN
  • EN
  • DE

P6SMB24CAT3G

Part No P6SMB24CAT3G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 20.5VWM 33.2VC SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Packaging Reel(TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 20.5V
Voltage - Breakdown (Min) 22.8V
Voltage - Clamping (Max) @ Ipp 33.2V
Current - Peak Pulse (10/1000μs) 18A
Power - Peak Pulse 600W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 415pF @ 1MHz
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package DO-214AA, SMB
Manufacturer Device Package SMB
Win Source Part Number 026339-P6SMB24CAT3G
Family Name P6SMB24CA
ECCN EAR99
Country of Origin China, Vietnam
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian P6SMB24CAT3G CAD Model

Description

ON Semiconductor P6SMB24CAT3G TVS Diode

The ON Semiconductor P6SMB24CAT3G is a state-of-the-art transient voltage suppressor (TVS) diode, designed to protect sensitive electronic equipment from voltage spikes and surges that can occur due to lightning, load switch, or other transient events. This TVS diode is a critical component for any application where electronic devices are at risk of being damaged by sudden voltage transients.

With its robust design, the P6SMB24CAT3G is capable of dissipating large amounts of energy and can clamp transient voltages to a safe level before they damage the circuit. The device features a standoff voltage of 24V, which makes it suitable for a wide range of applications, including but not limited to consumer electronics, industrial systems, and automotive electronics where reliability and performance are paramount.

The P6SMB24CAT3G comes in a compact SMB (DO-214AA) package, which is ideal for space-constrained applications. Despite its small size, it does not compromise on power, with a peak pulse power dissipation of 600W (10/1000μs waveform). This ensures that your circuits are well-protected even under the most demanding conditions.

Key features of the P6SMB24CAT3G include:

  • Standoff Voltage: 24V
  • Peak Pulse Power: 600W (10/1000μs)
  • Breakdown Voltage Range: 26.7V to 29.5V
  • Maximum Clamping Voltage: 38.9V at 15.4A
  • Low incremental surge resistance
  • Fast response time: Typically less than 1.0ps from 0V to BV for unidirectional types
  • Operating and storage temperature range: -55°C to +150°C
  • RoHS compliant and halogen-free

This TVS diode is also designed for ease of implementation into various circuit designs, with its unidirectional configuration providing straightforward integration. The P6SMB24CAT3G is an essential component for designers looking to enhance the reliability and durability of their electronic products, ensuring that they can withstand the unpredictable nature of transient voltage events.

Whether you're designing power supplies, communication systems, or automotive electronics, the ON Semiconductor P6SMB24CAT3G provides the protection your products need to operate safely and reliably in the face of electrical transients.

You May Also Be Interested in

Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2023 $58.6670
700+ $0.1660 $116.2000
1,080+ $0.1608 $173.6640
1,485+ $0.1556 $231.0660
1,920+ $0.1505 $288.9600
2,570+ $0.1349 $346.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,869 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess