EN
  • EN
  • DE

P6SMB16CAT3

Part No P6SMB16CAT3
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 13.6VWM 22.5VC SMB / 22.5V Clamp 27A Ipp Tvs Diode Surface Mount SMB
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Obsolete
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 13.6V
Voltage - Breakdown (Min) 15.2V
Voltage - Clamping (Max) @ Ipp 22.5V
Current - Peak Pulse (10/1000µs) 27A
Power - Peak Pulse 600W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 610pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Base Product Number P6SMB
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 651973-P6SMB16CAT3
Ultra Librarian 3D Model Ultra Librarian P6SMB16CAT3 CAD Model

Description

The P6SMB16CAT3 is a robust transient voltage suppressor (TVS) diode from ON Semiconductor, designed to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events. It is an ideal solution for safeguarding sensitive components in a variety of applications, including industrial, commercial, and consumer environments.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 16V, making it suitable for a range of electronic circuits that operate at this voltage level.
  • Peak Pulse Power: It can handle peak pulse power dissipation of 600W at 10/1000 μs waveform, ensuring reliable protection against high energy transients.
  • High Surge Capability: With its high surge capability, the P6SMB16CAT3 can withstand the rigors of industrial and commercial power spikes, providing peace of mind for equipment operators.
  • Low Incremental Surge Resistance: The diode features low incremental surge resistance, minimizing the voltage drop across the diode when a surge occurs.
  • Fast Response Time: It boasts an exceptionally fast response time to transient events, clamping the overvoltage to a safe level before it can damage the circuit.
  • Operating Temperature Range: The device operates effectively over a broad temperature range from -55°C to +150°C, accommodating various environmental conditions.

Applications

The P6SMB16CAT3 is versatile and can be used in a wide array of applications, including:

  • Power supply protection
  • AC/DC applications
  • Telecommunications systems
  • Data lines
  • Other voltage-sensitive devices

Package and Compliance

This TVS diode comes in a DO-214AA package, which is compact and suitable for surface-mount technology, making it easy to incorporate into a variety of circuit board designs. The P6SMB16CAT3 is compliant with RoHS and Halogen-Free standards, ensuring environmental safety and suitability for use in green products.

Conclusion

The ON Semiconductor P6SMB16CAT3 TVS diode is a highly reliable component designed to protect sensitive electronic circuits from transient voltage spikes. Its combination of high surge capability, fast response time, and robust construction makes it an essential protective element in any high-risk electronic system.

You May Also Be Interested in

Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess