EN
  • EN
  • DE

CDCE906R005PWR

Part No CDCE906R005PWR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK SYNTHESIZER 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Package Bulk
Product Status Active
Type Clock Synthesizer, Divider, Multiplier
PLL Yes with Bypass
Input LVCMOS, Crystal
Output LVCMOS
Number of Circuits 1
Frequency - Max 167MHz
Divider/Multiplier Yes/Yes
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Standard Package 1 pcs
Win Source Part Number 718072-CDCE906R005PWR
Ultra Librarian 3D Model Ultra Librarian CDCE906R005PWR CAD Model

Description

The CDCE906R005PWR is a high-performance, programmable clock synthesizer from Texas Instruments. It is designed to meet the stringent requirements of complex digital systems, providing precise clock signals for a variety of applications. This device is part of the CDCE906 series, known for its versatility and reliability in clock generation and distribution.

Key Features

  • Multiple Outputs: The CDCE906R005PWR features three PLLs (Phase-Locked Loops) that can generate up to six output clocks, making it a flexible solution for systems requiring multiple frequencies.
  • Programmable Frequency: Each PLL output frequency is fully programmable via an I2C or SPI interface, allowing for precise tuning to meet specific application needs.
  • Low Jitter: This device delivers low phase noise and jitter performance, which is critical for high-speed digital signal processing and communication systems.
  • Wide Frequency Range: The CDCE906R005PWR supports a broad frequency range, accommodating various input frequencies and generating output frequencies from 0.8 MHz up to 230 MHz.
  • Power Supply: It operates from a single 3.3V supply, which simplifies power management in system designs.

Applications

The CDCE906R005PWR is ideal for a wide range of applications, including:

  • Telecommunications
  • Networking equipment
  • Computing peripherals
  • Digital video and audio equipment
  • Industrial systems

Package and Quality

This clock synthesizer comes in a compact TSSOP (Thin Shrink Small Outline Package) with 24 pins, providing a space-saving solution for board designs. The CDCE906R005PWR is also RoHS compliant, ensuring adherence to environmental standards and regulations.

Support and Resources

Texas Instruments provides extensive technical support and resources for the CDCE906R005PWR, including datasheets, application notes, and design tools. These resources are designed to facilitate the integration of the device into various systems and to expedite the product development process.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess