The ON Semiconductor P2781AF-08SR is a high-performance N-Channel MOSFET that offers efficient power management for a wide range of applications. This semiconductor device is designed to handle significant power levels and is commonly used in power supply, converter, and motor drive circuits.
Key Features
- Low On-Resistance: The P2781AF-08SR boasts an extremely low on-resistance, which translates to reduced power loss and improved efficiency in applications where it is deployed.
- High-Speed Switching: With its capability for high-speed switching, this MOSFET is suitable for high-frequency power converters and other applications where switching speed is critical.
- Enhanced Power Handling: The device's robust design allows it to handle high levels of power without compromising performance, making it ideal for demanding environments.
- Gate Charge Optimization: The MOSFET is optimized for minimal gate charge, which further enhances its switching performance and reduces power dissipation.
Electrical Characteristics
- Drain-Source Voltage (VDS): 30V
- Continuous Drain Current (ID): 60A
- Power Dissipation (PD): 88W
- Gate-Source Voltage (VGS): ±20V
- Threshold Voltage (VTH): 1.0V to 2.5V
Applications
The ON Semiconductor P2781AF-08SR is versatile and can be used in a variety of applications, including:
- DC/DC Converters
- Power Management Systems
- Motor Drives
- Computing and Server Power Supplies
- Telecom and Networking Equipment
With its combination of low on-resistance, high-speed switching, and efficient power handling, the P2781AF-08SR is a reliable choice for engineers and designers looking to optimize their power management systems. Whether you are working on a new design or upgrading an existing one, this N-Channel MOSFET from ON Semiconductor is sure to enhance performance and efficiency.