ON Semiconductor P1819BF-08SR MOSFET
The ON Semiconductor P1819BF-08SR is a cutting-edge N-Channel MOSFET that offers high efficiency and power density for a wide range of applications. This MOSFET is part of ON Semiconductor's portfolio of power management devices, designed to meet the needs of modern electronic systems with stringent power requirements.
Featuring a compact and robust design, the P1819BF-08SR is optimized for fast switching performance, which is critical in minimizing energy losses during power conversion processes. Its low on-state resistance (RDS(on)) ensures reduced conduction losses, making it an excellent choice for high-efficiency power supplies, DC-DC converters, and motor control applications.
Key specifications of the P1819BF-08SR include:
- Voltage Rating (VDS): 80V
- Continuous Drain Current (ID): 120A
- Power Dissipation (PD): 375W
- RDS(on): 8.4 mΩ at VGS = 10V
- Maximum Operating Temperature: 175°C
- Package: D2PAK (TO-263)
The device is also characterized by its ruggedness and reliability. It can handle high surge currents without degradation, which is crucial for applications that may experience unexpected overloads. Additionally, the P1819BF-08SR is designed to operate at high temperatures, which is beneficial for high-density designs where thermal management is a challenge.
ON Semiconductor has implemented advanced silicon technology in the P1819BF-08SR to deliver superior switching performance and energy efficiency. This MOSFET also features a body diode with low reverse recovery time, further enhancing its performance in applications that require fast diode switching.
With its combination of high current capability, low on-resistance, and fast switching speeds, the P1819BF-08SR from ON Semiconductor is an ideal solution for power management tasks in a variety of industrial, automotive, and consumer electronics. Designers and engineers can rely on this MOSFET to deliver top performance while maintaining energy efficiency in their products.