EN
  • EN
  • DE

P1727AF-08SR

Part No P1727AF-08SR
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK EMI REDUCTION FREQ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Fanout Buffer (Distribution), Spread Spectrum Clock Generator
Input Clock
Output Clock
Number of Circuits 1
Maximum Input Frequency 40MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 045462-P1727AF-08SR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian P1727AF-08SR CAD Model

Description

ON Semiconductor P1727AF-08SR N-Channel MOSFET

The P1727AF-08SR is a high-performance N-Channel MOSFET brought to you by ON Semiconductor, a trusted leader in power semiconductor solutions. This MOSFET is designed to deliver efficient power conversion in a compact package, making it suitable for a wide range of applications, including power supplies, motor control, and high-efficiency converters.

Key Features

  • Low On-Resistance: The P1727AF-08SR features a low on-resistance, which minimizes conduction losses and improves overall efficiency in electronic circuits.
  • High Switching Speed: With its fast switching capabilities, this MOSFET is capable of operating at high frequencies, which is beneficial for applications requiring quick power regulation.
  • Low Gate Charge: The reduced gate charge of the device ensures lower switching losses and better performance in high-speed switching applications.
  • High Threshold Voltage: A high threshold voltage means the MOSFET has a good noise margin, reducing the risk of unintentional turn-on due to noise.
  • Robust Thermal Performance: The P1727AF-08SR is designed to handle high temperatures without compromising its performance, ensuring reliability even under stressful conditions.

Applications

  • DC/DC Converters
  • Power Management
  • Motor Drives
  • LED Lighting
  • Computing

Product Specifications

Parameter Value
Drain-to-Source Voltage (VDS) 80V
Continuous Drain Current (ID) 5.9A
Power Dissipation (PD) 1.25W
RDS(on) 0.058Ω
Package SO-8

The P1727AF-08SR from ON Semiconductor is a testament to the company's commitment to providing innovative and reliable power solutions. Its superior electrical characteristics make it a go-to choice for engineers looking to enhance the efficiency and performance of their power management systems.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9305 $57.9150
75+ $1.5841 $118.8075
115+ $1.5345 $176.4675
160+ $1.4850 $237.6000
205+ $1.4356 $294.2980
270+ $1.2871 $347.5170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess