EN
  • EN
  • DE

NZ9F9V1ST5G

Part No NZ9F9V1ST5G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Voltage Regulators 200 mW SOD-923 Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 9.04V
Tolerance ±2%
Power - Max 200mW
Impedance (Maximum) (Zzt) 30 Ohm
Current - Reverse Leakage @ Vr 500nA @ 6V
Voltage - Forward (Vf) (Maximum) @ If 900mV @ 10mA
Operating Temperature Range -65°C ~ 150°C
Mounting SMD
Package SOD-923
Manufacturer Package SOD-923
Win Source Part Number 1232820-NZ9F9V1ST5G
Manufacturer Homepage www.onsemi.com
Family Name NZ9F9V1S
Introduction Date May 15, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NZ9F9V1ST5G CAD Model

Description

ON Semiconductor NZ9F9V1ST5G - Zener Voltage Regulator Diode

The ON Semiconductor NZ9F9V1ST5G is a highly reliable, precision Zener voltage regulator diode designed for a wide range of applications. This diode provides a nominal Zener voltage of 9.1 volts, making it suitable for voltage regulation tasks in various electronic circuits. It is packaged in a compact SOD-923 surface-mount package, which is ideal for high-density circuit board designs.

Key Features:

  • Zener Voltage: 9.1V with a tolerance of ±5%, offering precise voltage regulation.
  • Power Dissipation: Capable of dissipating up to 200 mW, providing adequate power handling for most low-power applications.
  • Package: The small SOD-923 surface-mount package is designed for space-constrained applications and allows for efficient PCB layout.
  • Operating Temperature: This device can operate over a wide temperature range from -55°C to +150°C, ensuring reliability across various environmental conditions.
  • Reverse Leakage Current: Exhibits low leakage current, enhancing the overall efficiency of the circuit.

Applications:

The NZ9F9V1ST5G Zener diode is versatile and can be used in a variety of applications, including:

  • Voltage regulation modules in consumer electronics
  • Overvoltage protection circuits
  • Power management systems in portable devices
  • Reference voltage sources in analog circuits
  • Switching power supplies

Quality and Reliability:

ON Semiconductor is known for its commitment to quality and reliability, and the NZ9F9V1ST5G is no exception. It is manufactured to meet high industry standards, ensuring stable performance and longevity in a variety of electronic applications. The device is also RoHS compliant, minimizing the environmental impact by avoiding the use of hazardous substances.

Whether you're designing consumer electronics, industrial control systems, or portable devices, the ON Semiconductor NZ9F9V1ST5G Zener diode is an excellent choice for your voltage regulation needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
605+ $0.0958 $57.9590
1,470+ $0.0787 $115.6890
2,280+ $0.0762 $173.7360
3,135+ $0.0737 $231.0495
4,055+ $0.0713 $289.1215
5,425+ $0.0639 $346.6575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 605 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess