EN
  • EN
  • DE

NZ9F4V3ST5G

Part No NZ9F4V3ST5G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 4.3V 250MW SOD923
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 4.3 V
Tolerance ±3%
Power - Max 250 mW
Impedance (Max) (Zzt) 100 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SOD-923
Supplier Device Package SOD-923
Base Product Number NZ9F
Standard Package 8,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 650130-NZ9F4V3ST5G
Ultra Librarian 3D Model Ultra Librarian NZ9F4V3ST5G CAD Model

Description

ON Semiconductor NZ9F4V3ST5G Zener Diode

The ON Semiconductor NZ9F4V3ST5G is a high-quality Zener diode that offers excellent voltage regulation and stability in a compact SOD-923 package. This small surface-mount component is designed to provide a precise voltage reference and is commonly used in a variety of electronic applications, from power supplies to voltage-sensitive circuits.

The NZ9F4V3ST5G has a nominal Zener voltage of 4.3V, making it suitable for applications that require a regulated voltage in the range of 4.3 volts. It is capable of handling a power dissipation of up to 500 mW, which is substantial for its small size. This ensures that the device can withstand moderate power levels while maintaining a stable Zener voltage.

With a tight voltage tolerance, the NZ9F4V3ST5G provides a precise voltage reference that can be relied upon for consistent performance. This feature is particularly important in applications where voltage accuracy is critical to the operation of the circuit. The Zener diode's ability to clamp voltage and protect sensitive components from overvoltage conditions also makes it an invaluable part of any electronic design.

The device's fast response time to transient voltage changes is another key feature, making it an ideal choice for voltage regulation in high-speed switching applications. Its low leakage current ensures that power consumption is kept to a minimum, which is beneficial for battery-operated devices where energy efficiency is a priority.

ON Semiconductor's commitment to quality is evident in the NZ9F4V3ST5G, which is manufactured to high standards and is designed for long-term reliability. It is RoHS compliant and Halogen-free, reflecting the company's dedication to environmental responsibility.

In summary, the ON Semiconductor NZ9F4V3ST5G Zener diode is a versatile and reliable component suitable for a wide range of electronic applications. Its compact size, precise voltage regulation, and robust design make it an excellent choice for designers looking to incorporate voltage reference or protection elements into their circuits.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess