EN
  • EN
  • DE
  • IT

NZ9F16VT5G

Part No NZ9F16VT5G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 16V 250MW SOD923  /  Zener Diode 16 V 250 mW ±5% Surface Mount SOD-923
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 16 V
Tolerance ±5%
Power - Max 250 mW
Impedance (Max) (Zzt) 50 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 12 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOD-923
Supplier Device Package SOD-923
Base Product Number NZ9F16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names NZ9F16VT5GOSDKR,NZ9F16VT5G-ND,2832-NZ9F16VT5G-488,NZ9F16VT5GOSCT,2832-NZ9F16VT5GTR,NZ9F16VT5GOSTR,2156-NZ9F16VT5G-OS,ONSONSNZ9F16VT5G
Standard Package 8,000
Win Source Part Number 1123603-NZ9F16VT5G
Ultra Librarian 3D Model Ultra Librarian NZ9F16VT5G CAD Model

Description

The ON Semiconductor NZ9F16VT5G is a cutting-edge voltage suppressor diode that provides robust protection for sensitive electronics. This Zener diode is designed to shield against voltage transients and surges, making it an ideal component for a wide range of applications, including consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Stand-off Voltage: The NZ9F16VT5G features a stand-off voltage of 16V, providing a stable working environment for devices that operate within this voltage range.
  • Peak Power Dissipation: This diode is capable of handling peak power pulses, ensuring that it can withstand significant power surges without damage.
  • Low Leakage Current: The low leakage current characteristic of this diode minimizes power loss, enhancing the overall efficiency of the device it protects.
  • Fast Response Time: With a rapid response time to transient over-voltages, the NZ9F16VT5G ensures quick and effective protection, preserving the integrity of the electronic components it safeguards.
  • Package: The diode comes in a small, surface-mount SOD-923 package, which is suitable for high-density circuit board designs.
  • Environmental Compliance: It is compliant with RoHS and Halogen-Free standards, making it an environmentally friendly choice for manufacturers concerned with sustainability.

Applications

The versatility of the NZ9F16VT5G allows it to be used in a variety of applications. It is particularly well-suited for:

  • Protection of I/O interfaces
  • Power supply management
  • Portable devices
  • LED lighting protection
  • Automotive electronics

With its robust design and superior performance, the ON Semiconductor NZ9F16VT5G voltage suppressor diode is an excellent choice for designers and engineers looking to enhance the durability and reliability of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2372 $50.9980
515+ $0.1946 $100.2190
800+ $0.1885 $150.8000
1,100+ $0.1825 $200.7500
1,420+ $0.1764 $250.4880
1,900+ $0.1581 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess