EN
  • EN
  • DE

NVMS5P02R2G

Part No NVMS5P02R2G
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET P-CH 20V 5.4A 8SOIC / Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) at 25°C 3.95A
Rds On (Maximum) at Id, Vgs 33mOhm at 5.4A, 4.5V
Vgs(th) (Maximum) at Id 1.25V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 35nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds 1900pF at 16V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package 8-SOIC
Manufacturer Package 8-SOIC
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807446-NVMS5P02R2G
Ultra Librarian 3D Model Ultra Librarian NVMS5P02R2G CAD Model

Description

Product Overview: NVMS5P02R2G from ON Semiconductor

The NVMS5P02R2G is a state-of-the-art P-Channel MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance MOSFET is engineered to meet the requirements of modern electronic applications, offering a combination of low on-resistance, high switching speed, and robust thermal performance. It is ideal for a wide range of applications, including power management, load switching, and motor control in consumer, automotive, and industrial markets.

Key Features

  • Low RDS(on): The NVMS5P02R2G boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High Power Efficiency: With its low threshold voltage and fast switching capabilities, this MOSFET ensures high power efficiency, making it suitable for battery-operated devices and energy-sensitive applications.
  • Thermal Management: The device is housed in a compact, surface-mount Micro8™ package that provides excellent thermal performance, ensuring reliable operation even under high-temperature conditions.
  • ESD Protection: Built-in ESD protection guards the MOSFET against electrostatic discharges, enhancing its durability and lifespan.
  • RoHS Compliant: The NVMS5P02R2G meets the requirements of the RoHS directive, making it environmentally friendly and suitable for use in a variety of markets.

Applications

  • Power Management Systems
  • Load Switching Circuits
  • DC/DC Converters
  • Battery Operated Devices
  • Motor Control Modules
  • Portable Electronics
  • Automotive Applications

The NVMS5P02R2G is a testament to ON Semiconductor's commitment to providing advanced semiconductor solutions that enable energy-efficient power management. Its robust design, combined with its superior electrical characteristics, makes it a versatile and reliable component for designers looking to optimize their electronic systems. Whether you're developing a sophisticated automotive power system or a simple load switch for a portable device, the NVMS5P02R2G is an excellent choice for your circuit needs.

You May Also Be Interested in

Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1050 $55.2500
115+ $0.9066 $104.2590
175+ $0.8783 $153.7025
240+ $0.8500 $204.0000
305+ $0.8216 $250.5880
410+ $0.7367 $302.0470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess