EN
  • EN
  • DE

NVMFS5885NLT1G

Part No NVMFS5885NLT1G
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET N-CH 60V 39A SO8FL / Single N−Channel Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) at 25°C 10.2A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 15mOhm at 15A, 10V
Vgs(th) (Maximum) at Id 2.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 21nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 1340pF at 25V
Power Dissipation (Maximum) 3.7W , 54W (Tc)
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Manufacturer Package 8-PowerTDFN
Manufacturer Pack Quantity 1,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803831-NVMFS5885NLT1G
Ultra Librarian 3D Model Ultra Librarian NVMFS5885NLT1G CAD Model

Description

ON Semiconductor NVMFS5885NLT1G Product Overview

The NVMFS5885NLT1G is a high-performance, Power MOSFET produced by ON Semiconductor, a leading figure in energy-efficient innovations. This product is specifically designed for automotive applications and is characterized by its low on-resistance and high switching speed, making it an ideal choice for power management tasks within the automotive sector.

Key Features

  • Low RDS(on): The device boasts an exceptionally low drain-to-source on-resistance, which translates to reduced conduction losses and improved efficiency in operation.
  • High Current Capability: With the ability to handle high currents, the NVMFS5885NLT1G is suited for demanding applications that require robust power handling.
  • Single N-Channel: As a single N-Channel MOSFET, it offers simplicity in design and ease of integration into various circuits.
  • High Switching Speed: The device's fast switching speed ensures minimal power loss during state transitions, which is crucial for high-frequency applications.
  • PowerTrench® Technology: This proprietary technology from ON Semiconductor allows for the optimal balance between low on-resistance and low gate charge, enhancing overall performance.
  • Automotive Qualified: The NVMFS5885NLT1G is AEC-Q101 qualified, meaning it meets the stringent requirements for automotive reliability and performance.

Applications

Designed for automotive systems, the NVMFS5885NLT1G is versatile and can be used in a variety of applications, including:

  • Powertrain Systems
  • Body Control Modules
  • DC/DC Converters
  • Motor Drives
  • LED Lighting

Package and Environmental Compliance

The NVMFS5885NLT1G comes in a compact 5x6mm PDFN package that is RoHS compliant, ensuring adherence to environmental regulations. Its small footprint and low profile make it suitable for space-constrained applications without compromising on power and performance.

Overall, the NVMFS5885NLT1G MOSFET from ON Semiconductor is a robust, efficient, and reliable solution for automotive power management that combines industry-leading technology with environmental responsibility.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0697 $53.4850
115+ $0.8778 $100.9470
180+ $0.8503 $153.0540
245+ $0.8229 $201.6105
315+ $0.7955 $250.5825
425+ $0.7132 $303.1100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,672 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess