EN
  • EN
  • DE

NVBG025N065SC1

Part No NVBG025N065SC1
Manufacturer ON Semiconductor
Catalog FETs - Single
Description SIC MOS D2PAK-7L 650V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1204010-NVBG025N065SC1
Manufacturer onsemi
Category Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Product Status Active
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 650 V
Operating Temperature -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian NVBG025N065SC1 CAD Model

Description

The NVBG025N065SC1 is a cutting-edge N-channel MOSFET produced by ON Semiconductor, a leader in the semiconductor industry. This power MOSFET is designed to deliver high efficiency and power density for a wide range of applications, making it an ideal choice for modern electronic systems.

Key Features

  • Low On-Resistance: The device features a very low on-resistance (RDS(on)) of 25 mΩ at VGS = 10 V, which significantly reduces power losses during operation, enhancing system efficiency.
  • High Continuous Drain Current: With a continuous drain current (ID) of 80 A, this MOSFET can handle high current loads, making it suitable for demanding power applications.
  • 650V Drain-to-Source Breakdown Voltage (VDSS): The high breakdown voltage ensures reliable operation in applications with high voltage requirements, providing a robust power solution.
  • Fast Switching Speed: The NVBG025N065SC1 is designed for fast switching, which enhances performance in high-frequency power conversion applications such as DC-DC converters and motor drives.
  • Low Gate Charge (QG): A low gate charge enables quick and efficient switching, reducing switching losses and improving overall system performance.
  • Enhanced Thermal Performance: The MOSFET is housed in a TO-263 package which offers excellent thermal characteristics, ensuring stable operation even under high power and temperature conditions.

Applications

The NVBG025N065SC1 is versatile and can be used in various applications, including:

  • Power supply units (PSUs)
  • Uninterruptible power supplies (UPS)
  • Electric vehicle (EV) charging stations
  • Solar inverters
  • Industrial motor drives
  • High-performance computing

With its robust construction and high-performance specifications, the NVBG025N065SC1 from ON Semiconductor is a top-tier component for designers and engineers looking to optimize their power management systems. Its reliability and efficiency make it an excellent choice for a wide array of power-intensive applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8928 $63.1424
18+ $6.4761 $116.5698
28+ $6.2737 $175.6636
39+ $6.0714 $236.7846
50+ $5.8690 $293.4500
66+ $5.2619 $347.2854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,890 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess