Product Overview: NV24C256MUW3VTBG
The NV24C256MUW3VTBG is a cutting-edge non-volatile memory solution from ON Semiconductor, designed to cater to the growing demands for robust and reliable data storage in various electronic applications. This product is a 256-Kbit serial EEPROM device that operates with a voltage range of 1.7V to 5.5V, making it versatile for both low-power and standard applications.
Key Features
- Memory Size: 256 Kbits of EEPROM storage space, allowing for ample data storage for a wide array of applications.
- Interface: I²C compatible serial interface ensures easy integration with a majority of microcontroller units (MCUs) and processors.
- Voltage Range: Wide operating voltage range from 1.7V to 5.5V, providing flexibility for use in systems with varying power supply levels.
- Write Cycle Time: Fast write cycle times of 5 ms (typical) for efficient data handling and reduced wait times during write operations.
- Endurance: High endurance with 1,000,000 program/erase cycles, ensuring long-term reliability and data retention over the device's lifespan.
- Data Retention: Guaranteed data retention for up to 100 years, offering a stable storage solution for critical data.
- Package: Available in an ultra-thin, 8-pin UDFN package, ideal for space-constrained applications.
Applications
The NV24C256MUW3VTBG is suitable for a variety of applications that require reliable non-volatile memory storage. These include:
- Portable consumer devices
- Medical monitoring systems
- Industrial control systems
- Smart meters
- Automotive electronics
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the NV24C256MUW3VTBG is no exception. The device is manufactured to the highest standards, ensuring that it meets the rigorous requirements of industrial and automotive-grade specifications. Customers can trust in the reliability and performance of this EEPROM for their critical data storage needs.