EN
  • EN
  • DE

NV24C16MUW3VLTBG

Part No NV24C16MUW3VLTBG
Manufacturer ON Semiconductor
Catalog Unclassified Memory
Description IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer onsemi
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 4ms
Access Time 450 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-UFDFN Exposed Pad
Supplier Device Package 8-UDFN (2x3)
Base Product Number NV24C16
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 488-NV24C16MUW3VLTBGDKR,488-NV24C16MUW3VLTBGTR,488-NV24C16MUW3VLTBGCT
Standard Package 3,000
Win Source Part Number 1316647-NV24C16MUW3VLTBG
Ultra Librarian 3D Model Ultra Librarian NV24C16MUW3VLTBG CAD Model

Description

ON Semiconductor NV24C16MUW3VLTBG Overview

The NV24C16MUW3VLTBG is a cutting-edge non-volatile memory product from ON Semiconductor, designed to meet the high standards of reliability and performance required in modern electronic applications. This device offers a unique combination of durability, data retention, and energy efficiency, making it an ideal choice for a wide range of applications, including automotive systems, industrial controls, and smart consumer electronics.

Key Features

  • Memory Size: The NV24C16MUW3VLTBG comes with 16-Kbit of memory, providing sufficient space for storing essential configuration data, device identifiers, or small application parameters.
  • Interface: This product features an I²C (Inter-Integrated Circuit) serial interface, facilitating easy integration into existing designs with minimal pin count and ensuring compatibility with a vast array of microcontrollers and processors.
  • Operating Voltage: It operates within a range of 2.5V to 5.5V, which allows for flexible power supply options and compatibility with both 3.3V and 5V logic levels.
  • Temperature Range: Designed to withstand extreme conditions, the NV24C16MUW3VLTBG operates over an industrial temperature range, making it robust for use in environments subject to high temperatures.
  • Package: The device is housed in a compact WLCSP (Wafer Level Chip Scale Package), which is highly beneficial for space-constrained applications, offering a minimal footprint on the PCB.

Applications

The NV24C16MUW3VLTBG's robustness and flexibility make it suitable for a multitude of applications:

  • Automotive systems like infotainment, navigation, and telematics that require reliable data storage despite frequent temperature fluctuations.
  • Industrial automation equipment that demands consistent performance and data integrity in challenging environments.
  • Portable consumer devices where energy efficiency and compact design are paramount.
  • Internet of Things (IoT) devices that need to store calibration data or network settings across power cycles.

In summary, the NV24C16MUW3VLTBG from ON Semiconductor is a versatile non-volatile memory solution that offers a blend of performance, reliability, and compactness, making it a top choice for designers and engineers across various industries.

You May Also Be Interested in

Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess