EN
  • EN
  • DE

NUP2105LTG

Part No NUP2105LTG
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832971-NUP2105LTG
Ultra Librarian 3D Model Ultra Librarian NUP2105LTG CAD Model

Description

ON Semiconductor NUP2105LTG Overview

The NUP2105LTG is a robust ESD protection device designed by ON Semiconductor to safeguard sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This component is a part of ON Semiconductor's extensive portfolio of protection devices, which are engineered to extend the longevity and reliability of electronic systems.

Key Features

  • Transient Protection: The NUP2105LTG offers transient protection for data lines as per IEC 61000-4-2 (ESD) at ±20 kV (air), ±15 kV (contact), IEC 61000-4-4 (EFT) at 40 A (5/50 ns), and IEC 61000-4-5 (lightning) at 24 A (8/20 μs).
  • Low Capacitance: With a low capacitance design, this device is particularly suitable for protecting high-speed data lines without significantly affecting signal integrity.
  • Bi-Directional Configuration: The bi-directional configuration of the NUP2105LTG makes it ideal for protecting lines where the signal polarity is bidirectional or alternating.
  • Package: It comes in a small surface-mount package (SOT-23), which is ideal for space-constrained applications.
  • RoHS Compliant: The product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

Applications

The NUP2105LTG is designed for use in a variety of applications where ESD protection is critical. These include:

  • USB 1.1/2.0/3.0 Power and Data Line Protection
  • Portable Electronics
  • Computer Peripherals
  • Mobile Phones
  • MP3 Players
  • Other High-Speed Data Line Applications

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the NUP2105LTG meets the highest standards of reliability and performance. The device's ability to withstand significant voltage transients while maintaining a low clamping voltage ensures that sensitive components remain protected under harsh conditions.

Conclusion

In conclusion, the NUP2105LTG by ON Semiconductor is a versatile and reliable solution for protecting sensitive electronic circuits from ESD and other voltage transients. Its low capacitance, bi-directional protection, and compact form factor make it an excellent choice for designers looking to enhance the durability and reliability of their high-speed data line applications.

You May Also Be Interested in

Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
905+ $0.0553 $50.0465
1,935+ $0.0518 $100.2330
3,000+ $0.0500 $150.0000
4,315+ $0.0464 $200.2160
5,610+ $0.0446 $250.2060
6,995+ $0.0429 $300.0855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 186,820 pieces
MOQ: 905 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess