ON Semiconductor NUF8001MUT1G Overview
The NUF8001MUT1G from ON Semiconductor is a state-of-the-art integrated audio filter and fixed gain amplifier designed to deliver high-quality audio performance in consumer electronic devices. This compact, surface-mountable component is specifically engineered to provide a superior audio experience in mobile phones, tablets, and other portable devices where space is at a premium and audio quality is highly valued.
Key Features
- Integrated Audio Filter: The NUF8001MUT1G boasts an integrated second-order Butterworth low pass filter that ensures crisp and clear audio by attenuating high-frequency noise and unwanted signals.
- Fixed Gain Amplifier: With a fixed gain setting, this device simplifies audio signal amplification, eliminating the need for external gain-setting components and reducing design complexity.
- Low Power Consumption: Designed with energy efficiency in mind, the device consumes minimal power, making it ideal for battery-operated applications.
- Pop & Click Reduction: The NUF8001MUT1G includes features to minimize pop and click noises that can occur during power cycling, providing a smoother audio experience.
- Compact Design: The ultra-small micro-sized UDFN package is perfect for applications where PCB space is limited, without compromising on audio quality.
Applications
The versatility and high performance of the NUF8001MUT1G make it suitable for a wide array of audio applications, including:
- Mobile Phones
- Tablets
- Portable Media Players
- GPS Units
- Other Handheld Devices
Technical Specifications
- Supply Voltage Range: 1.5V to 3.6V
- Output Power: Capable of driving 25mW into a 32-ohm load
- Package: 8-Lead Micro Leadframe Package (UDFN)
- Operating Temperature: -40°C to +85°C
ON Semiconductor's NUF8001MUT1G is an excellent choice for designers looking to enhance the audio quality of their products without sacrificing space or power efficiency. Its integration of key audio functions into a single package simplifies the design process and accelerates time to market for a wide range of portable audio devices.