EN
  • EN
  • DE

NUF6105FCT1

Part No NUF6105FCT1
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/27PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - EMI/RFI Filters (LC, RC Networks)
Mfr ON Semiconductor
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 6
Center / Cutoff Frequency 100MHz (Cutoff)
Attenuation Value -35dB @ 800MHz ~ 2.2GHz
Resistance - Channel (Ohms) 100
Values R = 100Ohms, C = 27pF
ESD Protection Yes
Temperature Range - Operating -40°C ~ 85°C
Applications Data Lines for Mobile Devices
Mounting Type Surface Mount
Package / Case 15-WFBGA, FCBGA
Size / Dimension 0.117" L x 0.052" W (2.96mm x 1.33mm)
Height 0.028" (0.70mm)
Base Product Number NUF6105
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 649996-NUF6105FCT1
Ultra Librarian 3D Model Ultra Librarian NUF6105FCT1 CAD Model

Description

ON Semiconductor NUF6105FCT1: EMI Filter with ESD Protection

The NUF6105FCT1 is a state-of-the-art EMI filtering and ESD protection device designed by ON Semiconductor to meet the stringent requirements of electronic systems. This compact and efficient solution is ideal for applications where space is at a premium and high-performance EMI filtering is necessary to comply with regulatory standards and ensure system integrity.

Product Features

  • Integrated EMI Filtering: The NUF6105FCT1 incorporates pi-style EMI filtering to significantly reduce the noise on data lines and power rails, ensuring a cleaner signal transmission and reducing the risk of data corruption.
  • ESD Protection: It offers robust electrostatic discharge (ESD) protection for sensitive components, safeguarding them against the damaging effects of ESD events that can occur during manufacturing, handling, or in the field.
  • Compact Footprint: The device comes in a small package, making it suitable for portable and space-constrained applications without compromising on performance.
  • Low Pass Filter: The NUF6105FCT1 features a low-pass filter design, which is effective in attenuating unwanted high-frequency noise while allowing the desired signal frequencies to pass through.
  • High-Speed Data Line Compatibility: It is designed to be compatible with high-speed data lines, ensuring that signal integrity is maintained even at high data rates.

Applications

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Notebook Computers
  • Other Portable Devices

The NUF6105FCT1 from ON Semiconductor is a powerful solution for designers looking to enhance system reliability and performance through effective EMI filtering and ESD protection. Its small form factor, combined with its robust protection capabilities, makes it an excellent choice for a wide range of electronic devices that require clean signal transmission and protection against transient voltage spikes.

With the NUF6105FCT1, ON Semiconductor continues to demonstrate its commitment to providing innovative solutions that address the evolving needs of modern electronic systems, ensuring both compliance with industry standards and the longevity of electronic components.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,300 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess