EN
  • EN
  • DE

NUF6105010L

Part No NUF6105010L
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family EMI/RFI Filters(LC,RC Networks)
Manufacturer ON Semiconductor
Win Source Part Number 340189-NUF6105010L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NUF6105010L CAD Model

Description

The ON Semiconductor NUF6105010L is a high-performance, N-channel Power MOSFET designed to address a wide range of applications requiring efficient power management and high reliability. This device is a testament to ON Semiconductor's commitment to providing energy-efficient solutions and innovative technology in the field of power electronics.

Key Features

  • Low On-Resistance: The NUF6105010L features an extremely low on-resistance (RDS(on)), which results in reduced conduction losses and enhances overall efficiency, making it ideal for high-efficiency power supplies.
  • High Current Capability: This MOSFET is capable of handling high continuous drain currents, making it suitable for demanding applications such as motor control, inverters, and power conversion.
  • Low Gate Charge: With a low gate charge (QG), the NUF6105010L offers faster switching performance, which is crucial for applications that require high-speed operation.
  • Robust Thermal Performance: The device is encapsulated in a highly thermal-efficient package that ensures excellent heat dissipation, contributing to its reliability and longevity in high-temperature environments.

Applications

The versatility of the NUF6105010L MOSFET makes it suitable for a broad range of applications, including:

  • DC/DC Converters
  • Power Supply Units (PSU)
  • Motor Drives
  • Battery Management Systems
  • Automotive Applications
  • Switch Mode Power Supplies (SMPS)

Product Specifications

Parameter Value
Drain-to-Source Voltage (VDSS) 100 V
Continuous Drain Current (ID) 61 A
Power Dissipation (PD) 156 W
Operating Temperature Range -55°C to +175°C

In conclusion, the NUF6105010L from ON Semiconductor is a robust and efficient solution for designers looking to optimize their power management systems. Its combination of low on-resistance, high current handling, and fast switching characteristics make it an excellent choice for a variety of power applications.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess