EN
  • EN
  • DE
  • IT

H11A817BS

Part No H11A817BS
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description 4-PIN PHOTOTRANSISTOR OPTOCOUPLERS | OPTOISO 5.3KV TRANSISTOR 4SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Voltage - Isolation 5300Vrms
Current Transfer Ratio (Minimum) 130% at 5mA
Current Transfer Ratio (Maximum) 260% at 5mA
Rise / Fall Time 2.4μs, 2.4μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 70V
Current - Output / Channel 50mA
Voltage - Forward (Vf) 1.2V
Current - DC Forward (If) (Maximum) 50mA
Vce Saturation (Maximum) 200mV
Temperature Range - Operating -55°C ~ 100°C
Mounting Style SMD
Manufacturer Package 4-SMD, Gull Wing
Supplier Device Package 4-SMD
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1178138-H11A817BS
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian H11A817BS CAD Model

Description

The ON Semiconductor H11A817BS is a versatile optocoupler device designed to provide electrical isolation between its input and output circuits. This component is an essential element for many electronic applications, especially those that require protection from high voltage transients or need to separate different voltage levels within a system.

Key Features

  • High Isolation Voltage: With a high isolation voltage of 5000 Vrms, this optocoupler ensures safety and reliability for both control and data communication applications.
  • Current Transfer Ratio (CTR): The H11A817BS offers a Current Transfer Ratio ranging from 50% to 600% at an input current of 5mA, providing a stable and predictable signal for a wide range of loads.
  • Phototransistor Output: It features a phototransistor that allows for a direct interface with a variety of circuits, simplifying design and reducing component count.
  • Industry-Standard SOIC-4 Package: The small footprint of the SOIC-4 package is ideal for space-constrained applications while maintaining industry compatibility for ease of integration.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, the H11A817BS is lead-free and RoHS compliant, making it suitable for use in global markets.

Applications

The ON Semiconductor H11A817BS optocoupler is an excellent choice for a variety of applications, including but not limited to:

  • Signal isolation in communication and data processing systems
  • Isolated line receivers
  • Power supply regulators
  • Microprocessor system interfaces
  • Industrial controls

With its robust design and reliable performance, the H11A817BS is a solid choice for engineers and designers looking to enhance safety and isolation in their electronic designs. Its ability to prevent high voltages from affecting the control side of a circuit makes it an indispensable component in protecting sensitive electronic equipment.

You May Also Be Interested in

Broadcom Limited
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers | OPTOISO 3.75KV DARLINGTON 6SOIC
Lowest to $2.3539
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606
Broadcom Limited
Multi-Channel Full-Pitch Phototransistor Optocoupler | OPTOISOLATOR 5KV 2CH TRANS 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess