EN
  • EN
  • DE

NUF6005MUT2G

Part No NUF6005MUT2G
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/10PF SMD / 6 Line EMI Filter with ESD Protection in UDFN Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 6
Center / Cutoff Frequency 185MHz (Cutoff)
Attenuation Value -25dB at 800MHz ~ 3GHz
Resistance - Channel (Ohms) 100
Values R = 100Ohms, C = 10pF
ESD Protection Yes
Temperature Range - Operating -40°C ~ 85°C
Applications Data Lines for Mobile Devices
Mounting Style SMD
Manufacturer Package 12-UFDFN Exposed Pad
Dimension 0.098" L x 0.047" W (2.50mm x 1.20mm)
Height 0.55mm
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806564-NUF6005MUT2G
Ultra Librarian 3D Model Ultra Librarian NUF6005MUT2G CAD Model

Description

Product Overview: NUF6005MUT2G by ON Semiconductor

The NUF6005MUT2G is a state-of-the-art EMI filter with integrated ESD protection, designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This compact, high-performance component is engineered to provide superior electromagnetic interference (EMI) filtering and electrostatic discharge (ESD) protection in a single package, making it an ideal solution for space-constrained applications.

Key Features

  • Integrated ESD Protection: The NUF6005MUT2G offers excellent ESD protection with a very low clamping voltage, safeguarding sensitive electronic components from electrostatic discharges.
  • EMI Filtering: This product features Pi-style EMI filtering (C-R-C) that significantly reduces the noise on data lines, thereby improving the performance and reliability of electronic systems.
  • Compact Design: With its ultra-small μDFN package, the NUF6005MUT2G is perfect for portable applications where board space is at a premium.
  • Broadband Width: The filter is designed to operate over a wide frequency range, making it suitable for a variety of digital interfaces.

Applications

The versatility of the NUF6005MUT2G allows it to be used in a diverse array of electronic devices. Some common applications include:

  • Mobile Phones
  • Portable Electronics
  • Data Lines for USB Interfaces
  • MP3 Players
  • Notebook Computers

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NUF6005MUT2G is no exception, offering reliable performance that meets the stringent requirements of the electronic industry. It is manufactured in compliance with industry standards, ensuring both robustness and functionality.

Technical Specifications

Some of the technical specifications of the NUF6005MUT2G include:

  • Package: 10-pin μDFN (1.8x1.6 mm)
  • Operating Temperature Range: -40°C to +85°C
  • ESD Withstand Voltage: ±15 kV (air), ±8 kV (contact)
  • Filtering: 3rd Order Pi Filter

For designers and engineers looking for a compact, high-efficiency EMI filter with integrated ESD protection, the NUF6005MUT2G from ON Semiconductor is an excellent choice. Its performance, size, and quality make it a go-to component for protecting and enhancing the performance of electronic devices.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2758 $57.9180
515+ $0.2264 $116.5960
790+ $0.2194 $173.3260
1,090+ $0.2122 $231.2980
1,410+ $0.2051 $289.1910
1,885+ $0.1839 $346.6515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess