EN
  • EN
  • DE

NUF6001MUT2G

Part No NUF6001MUT2G
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/17PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 6
Center / Cutoff Frequency 120MHz (Cutoff)
Attenuation Value -30dB @ 800MHz to 3GHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 17pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.098" L x 0.047" W (2.50mm x 1.20mm)
Height 0.022" (0.55mm)
Win Source Part Number 060719-NUF6001MUT2G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NUF6001MUT2G CAD Model

Description

ON Semiconductor NUF6001MUT2G - EMI Filter with ESD Protection

The NUF6001MUT2G from ON Semiconductor is a cutting-edge EMI (Electromagnetic Interference) filter integrated with ESD (Electrostatic Discharge) protection, designed to provide a comprehensive solution for high-speed data line applications. This compact component is engineered to ensure signal integrity while protecting sensitive electronic circuits from external noise and transient voltage spikes, making it an ideal choice for a wide array of electronic devices.

Key Features

  • Integrated EMI Filtering: The NUF6001MUT2G offers six channels of EMI filtering, significantly reducing the noise on data lines without compromising signal integrity.
  • ESD Protection: This product provides robust ESD protection to each data line, meeting the IEC61000-4-2 Level 4 standard, thus ensuring the safety of electronic components against electrostatic discharges.
  • Low Capacitance: With a low channel input/output capacitance, the device is designed to support high-speed data rates, making it suitable for interfaces such as USB 2.0, HDMI, and MHL, among others.
  • Compact Package: Housed in a micro 8-lead UDFN package, NUF6001MUT2G saves valuable board space and is ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: The component is lead-free and fully compliant with current RoHS environmental requirements, reflecting ON Semiconductor's commitment to environmental sustainability.

Applications

The versatility of the NUF6001MUT2G makes it a perfect fit for a variety of applications. It is commonly used in:

  • Mobile phones and smartphones
  • Portable media players
  • Notebooks, laptops, and desktop computers
  • Digital cameras and camcorders
  • PDAs and digital organizers

With its superior EMI filtering and ESD protection capabilities, the NUF6001MUT2G from ON Semiconductor is a reliable choice for designers looking to enhance the performance and longevity of their electronic products. By integrating this component into your design, you can ensure a higher level of protection and compliance with industry standards for signal quality and device safety.

You May Also Be Interested in

Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
535+ $0.1083 $57.9405
1,305+ $0.0889 $116.0145
2,015+ $0.0861 $173.4915
2,775+ $0.0833 $231.1575
3,590+ $0.0805 $288.9950
4,800+ $0.0722 $346.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140,000 pieces
MOQ: 535 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess