EN
  • EN
  • DE

NUF2070MNT1G

Part No NUF2070MNT1G
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(PI) 10NH/64PF ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 3rd
Technology LC (Pi)
Number of Channels 2
Center / Cutoff Frequency 50MHz (Cutoff)
Attenuation Value -22.5dB @ 800MHz to 5GHz
Resistance - Channel (Ohms) 2.4
Values L = 10nH, C = 64pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Audio
Mounting SMD (SMT)
Dimension 0.079" L x 0.079" W (2.00mm x 2.00mm)
Height 0.039" (1.00mm)
Win Source Part Number 209376-NUF2070MNT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NUF2070MNT1G CAD Model

Description

The NUF2070MNT1G from ON Semiconductor is a top-tier, integrated audio solution designed to deliver exceptional sound quality for a wide range of applications. This advanced audio accessory is specifically engineered to provide high-performance audio signal conditioning in a compact and efficient package.

Key Features

  • Audio Amplification: The NUF2070MNT1G boasts a built-in low noise amplifier that ensures crystal-clear audio output, making it ideal for portable and space-constrained applications.
  • EMI Filtering: With integrated Electromagnetic Interference (EMI) filtering capabilities, this device effectively minimizes noise disruptions, providing a cleaner and more stable audio experience.
  • Low Power Consumption: Designed for energy efficiency, the NUF2070MNT1G operates with minimal power consumption, thus extending the battery life of portable devices.
  • Compact Size: Housed in a small and lightweight package, the NUF2070MNT1G is perfect for applications where space is at a premium, without compromising on performance.

Applications

The versatility of the NUF2070MNT1G makes it suitable for a broad spectrum of applications, including but not limited to:

  • Mobile Phones
  • Tablets and Portable Media Players
  • Notebook and Desktop Computers
  • Portable Gaming Systems

Technical Specifications

The NUF2070MNT1G is built with precision to offer robust technical specifications that cater to demanding audio requirements:

  • Supply Voltage: Ranges from 1.8V to 3.6V
  • Output Power: Capable of driving 2.65Vrms into a 10kΩ load
  • Package: Comes in a compact UDFN package for easy integration into various designs

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the NUF2070MNT1G is no exception. This product has undergone rigorous testing and validation to ensure it meets the stringent requirements necessary for industrial and consumer applications.

You May Also Be Interested in

Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5618 $58.9890
255+ $0.4610 $117.5550
390+ $0.4467 $174.2130
535+ $0.4322 $231.2270
695+ $0.4178 $290.3710
930+ $0.3746 $348.3780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,930 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess