EN
  • EN
  • DE

SPN8822TS8RG

Part No SPN8822TS8RG
Manufacturer SYNC POWER Crop
Catalog HOT - SALES and EOL Components (S)
Description Common-Drain Dual N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 338989-SPN8822TS8RG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPN8822TS8RG CAD Model

Description

The SPN8822TS8RG is a power MOSFET from SYNC POWER Crop. It is designed for high-efficiency power conversion and management applications. This device offers a combination of low on-resistance (RDS(on)) and fast switching speed, which minimizes power losses and improves overall system efficiency.

Applications:

  • Synchronous Rectification in AC/DC and DC/DC Converters: Used to improve efficiency by replacing diodes with MOSFETs.
  • Power Management in Portable Devices: Ideal for smartphones, tablets, and laptops.
  • Battery Management Systems (BMS): Used in battery charging and discharging circuits.
  • Motor Control Applications: Commonly found in various motor driving circuits.
  • LED Lighting: Efficiently drives LEDs with minimal power loss.

Features:

  • Low On-Resistance (RDS(on)): Reduces conduction losses.
  • Fast Switching Speed: Minimizes switching losses.
  • Low Gate Charge (Qg): Reduces driver power consumption.
  • Avalanche Rated: Robust design for handling transient voltage spikes.
  • RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances standards.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • Halogen-Free: Further demonstrating environmental responsibility.

Benefits:

  • Increased Efficiency: The low RDS(on) and fast switching speed contribute to higher power conversion efficiency.
  • Reduced Power Dissipation: Minimizes heat generation, allowing for smaller heat sinks or fanless designs.
  • Extended Battery Life: In portable devices, the high efficiency translates to longer battery runtimes.
  • Improved System Reliability: The avalanche rating enhances the device's ability to withstand voltage transients, improving overall system reliability.
  • Smaller Form Factor: Surface mount package allows for compact circuit designs.

Additional Details:

The SPN8822TS8RG typically comes in a surface-mount package, such as an SO-8 or similar. Specific electrical characteristics include a drain-source voltage (VDS) rating, gate-source voltage (VGS) rating, continuous drain current (ID), and pulsed drain current (IDM). The exact values will vary based on the specific datasheet revision. Ensure to consult the official SYNC POWER Crop datasheet for complete specifications before design implementation. This MOSFET is designed to operate within a certain temperature range, usually from -55°C to +150°C. It is important to adhere to the recommended operating conditions to ensure optimal performance and longevity.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess