EN
  • EN
  • DE

NUD3112DMT1

Part No NUD3112DMT1
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHANNEL 1:1 SC74 / Power Switch/Driver 1:1 N-Channel 300mA SC-74
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr ON Semiconductor
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Switch Type General Purpose
Number of Outputs 2
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 14V (Max)
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 300mA
Rds On (Typ) 900mOhm (Max)
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package SC-74
Package / Case SC-74, SOT-457
Base Product Number NUD3112
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 649985-NUD3112DMT1
Ultra Librarian 3D Model Ultra Librarian NUD3112DMT1 CAD Model

Description

The ON Semiconductor NUD3112DMT1 is a versatile integrated relay and inductive load driver designed for use in automotive and industrial applications. This robust component is engineered to drive inductive loads such as relays, solenoids, and motors with high efficiency and reliability.

Key Features

  • Integrated Design: Combines a driver and free-wheeling diode in a single package, simplifying circuit design and reducing board space requirements.
  • High Current Capability: Capable of handling continuous load currents up to 0.5 A with peak inrush currents of up to 1.0 A, making it suitable for driving a wide range of inductive loads.
  • Protection Features: Equipped with built-in protection against overcurrent, overtemperature, and electrical transients, ensuring reliable operation and longevity of the device.
  • Low Saturation Voltage: Minimizes power loss and heat generation, enhancing system efficiency and performance.
  • Logic Level Control: Can be directly interfaced with microcontroller or logic circuits, allowing for easy integration into a variety of applications.

Applications

The NUD3112DMT1 is ideal for a range of applications where reliable control of inductive loads is required. This includes, but is not limited to:

  • Automotive systems such as powertrain, body electronics, and comfort control modules.
  • Industrial automation equipment, including actuators and solenoid valve control.
  • Consumer electronics where relay driving is necessary, like in smart home systems and appliances.

Product Specifications

Parameter Value
Package SC-74 (SOT-457)
Continuous Load Current 0.5 A
Peak Inrush Current 1.0 A
Operating Voltage Range 6 V to 50 V
Protection Features Overcurrent, Overtemperature, Electrical Transients

The NUD3112DMT1 from ON Semiconductor represents a reliable, high-performance solution for driving inductive loads in a compact and efficient package. Its integration of driver and protection features makes it a preferred choice for designers looking to enhance system reliability and simplify their designs.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5926 $50.3710
185+ $0.5544 $102.5640
285+ $0.5353 $152.5605
405+ $0.4971 $201.3255
525+ $0.4780 $250.9500
655+ $0.4588 $300.5140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,177 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess