EN
  • EN
  • DE

NTSV30U10CTG

Part No NTSV30U10CTG
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832959-NTSV30U10CTG
Ultra Librarian 3D Model Ultra Librarian NTSV30U10CTG CAD Model

Description

ON Semiconductor NTSV30U10CTG: A Robust Schottky Diode for Efficient Power Management

The NTSV30U10CTG is a state-of-the-art Schottky diode designed by ON Semiconductor, renowned for its expertise in power management and precision technology. This component is a testament to the company's commitment to providing high-performance and energy-efficient solutions for a wide range of electronic applications.

With its low forward voltage drop and high current capability, the NTSV30U10CTG is an ideal choice for applications requiring efficient power management. The diode's forward voltage drop is minimized, which enhances overall system efficiency and reduces thermal stress on the device. This makes it particularly useful in high-frequency inverters, power supplies, and as a freewheeling diode in power conversion systems.

The device is encapsulated in a compact TO-220 package, which is not only robust but also offers excellent thermal performance. This package ensures that the NTSV30U10CTG can handle high levels of heat without compromising its performance, thus offering a reliable solution for systems that operate in challenging thermal environments.

ON Semiconductor's NTSV30U10CTG also features a very low leakage current, which is crucial for maintaining the efficiency of the system it is used in. This characteristic is particularly important for battery-powered devices, where every milliampere of unnecessary power consumption can significantly reduce the operating time.

Another noteworthy feature of the NTSV30U10CTG is its guard ring for enhanced ruggedness and long-term reliability. The guard ring design provides protection against over-voltage spikes, ensuring that the diode remains stable and functional even under harsh operating conditions. This is particularly important for applications that are exposed to unpredictable power surges or that require a high level of durability.

In summary, the NTSV30U10CTG from ON Semiconductor is a high-performance Schottky diode that offers a combination of low forward voltage drop, high current capability, and excellent thermal performance. Its robust design and low leakage current make it an excellent choice for designers looking for a reliable and efficient component for their power management needs.

You May Also Be Interested in

Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess