EN
  • EN
  • DE

NTR4503LT1G

Part No NTR4503LT1G
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832954-NTR4503LT1G
Ultra Librarian 3D Model Ultra Librarian NTR4503LT1G CAD Model

Description

The ON Semiconductor NTR4503LT1G is a high-performance N-Channel Power MOSFET designed for a variety of applications that require efficient power management and high-speed switching. This MOSFET is part of ON Semiconductor's portfolio of energy-efficient devices, and it is known for its low on-resistance, high current capacity, and robust thermal performance.

Key Features

  • Low On-Resistance: The NTR4503LT1G features a low on-resistance, which minimizes conduction losses and improves overall efficiency.
  • High Current Capacity: With the ability to handle a continuous drain current of up to 4.9 A, this MOSFET is suitable for high-current applications.
  • Fast Switching Speed: The device is designed for fast switching applications, enabling high-frequency operation with reduced switching losses.
  • Low Threshold Voltage: A low gate threshold voltage ensures that the MOSFET can be easily driven by low-voltage logic circuits.
  • ESD Protection: The integrated ESD protection feature safeguards the device from electrostatic discharge events, enhancing its reliability and longevity.
  • Surface Mount Package: Enclosed in a small SOT-23 package, the NTR4503LT1G is ideal for space-constrained applications.

Applications

The NTR4503LT1G is versatile and can be used in a wide range of applications, including:

  • Power Management Circuits
  • DC-DC Converters
  • Load Switches
  • Battery Management Systems
  • Motor Control Circuits
  • Portable Electronic Devices

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The NTR4503LT1G is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it does not contain harmful materials. Additionally, the company's quality management system ensures that each device meets rigorous standards for performance and reliability.

Whether you're designing power-efficient portable devices or robust industrial systems, the ON Semiconductor NTR4503LT1G N-Channel Power MOSFET is an excellent choice for your power switching and management needs.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess