EN
  • EN
  • DE

NTMFS5C410NLT1G

Part No NTMFS5C410NLT1G
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET N-CH 40V 46A SO8FL / Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40V
Current - Continuous Drain (Id) at 25°C 46A , 302A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 0.9mOhm at 50A, 10V
Vgs(th) (Maximum) at Id 2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 143nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 8862pF at 25V
Power Dissipation (Maximum) 3.2W , 139W (Tc)
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Manufacturer Package 8-PowerTDFN
Manufacturer Pack Quantity 1,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805744-NTMFS5C410NLT1G
Ultra Librarian 3D Model Ultra Librarian NTMFS5C410NLT1G CAD Model

Description

ON Semiconductor NTMFS5C410NLT1G Power MOSFET

The NTMFS5C410NLT1G is a high-performance Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This product is designed to meet the increasing demands of power efficiency and compactness in modern electronic applications.

Key Features:

  • Low RDS(on): This MOSFET offers a very low on-resistance, typically 1.38 mΩ at VGS = 10 V, which translates to reduced conduction losses and improved power efficiency.
  • High Continuous Drain Current: With a continuous drain current (ID) of 80 A, the NTMFS5C410NLT1G is capable of handling high current applications with ease.
  • Power 56 Package: Encased in a compact, surface-mountable Power 56 package, this MOSFET is ideal for space-constrained applications.
  • Robust Thermal Performance: The NTMFS5C410NLT1G is designed to offer superior thermal performance, ensuring reliability and longevity even under high-temperature operating conditions.

Applications:

The NTMFS5C410NLT1G is versatile and can be used in a wide range of applications, including:

  • DC/DC converters for server and telecom power supplies
  • Synchronous rectification for power factor correction
  • Motor drives and inverter applications
  • Load switch and battery protection circuits
  • High-performance computing and gaming systems

Quality and Environmental Compliance:

ON Semiconductor is committed to providing environmentally friendly solutions. The NTMFS5C410NLT1G is RoHS compliant, meaning it is manufactured without the use of harmful substances. Additionally, it is designed to meet the rigorous standards of the automotive industry, ensuring high quality and reliability.

Conclusion:

Overall, the NTMFS5C410NLT1G from ON Semiconductor represents a blend of efficiency, power handling, and compact form factor. Its robust design and compliance with environmental standards make it a smart choice for designers looking to create high-performance, energy-efficient electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9059 $54.3540
135+ $0.7433 $100.3455
210+ $0.7201 $151.2210
290+ $0.6968 $202.0720
375+ $0.6736 $252.6000
500+ $0.6039 $301.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,758 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess