EN
  • EN
  • DE

NTMF4937AS1

Part No NTMF4937AS1
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 261274-NTMF4937AS1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTMF4937AS1 CAD Model

Description

The NTMF4937AS1 by ON Semiconductor is a state-of-the-art power MOSFET designed for a wide range of applications requiring high efficiency and reliability. This device is part of ON Semiconductor's extensive portfolio of semiconductor components known for their quality and performance.

Key Features

  • Low RDS(on): The NTMF4937AS1 boasts a low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Current Capability: This MOSFET is capable of handling high current loads, making it suitable for demanding power applications.
  • PowerPak® SO-8 Dual Package: The device comes in a compact PowerPak® SO-8 dual package, which saves space on printed circuit boards without sacrificing performance.
  • Thermal Management: Enhanced thermal characteristics allow for better heat dissipation, ensuring the device operates within safe temperature ranges under high-load conditions.
  • 100% Rg and UIS Tested: Each unit is rigorously tested for gate resistance and unclamped inductive switching to ensure reliability and longevity.

Applications

The NTMF4937AS1 is versatile and can be used in a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Battery management systems
  • Automotive applications
  • Switching regulators

Technical Specifications

Parameter Value
Drain-to-Source Voltage (VDSS) 30V
Continuous Drain Current (ID) 40A
Power Dissipation (PD) 3.8W
Operating Temperature Range -55°C to +150°C

For engineers and designers looking for a reliable MOSFET with excellent performance characteristics, the NTMF4937AS1 from ON Semiconductor is an ideal choice. Its robust design and advanced technology make it a go-to component for power management solutions.

You May Also Be Interested in

NVIDIA
Lowest to $35.9055
EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NEC-TOKIN
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess