EN
  • EN
  • DE

PLL500-17SC

Part No PLL500-17SC
Manufacturer Micrel
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 277453-PLL500-17SC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PLL500-17SC CAD Model

Description

The PLL500-17SC is a versatile clock synthesizer IC from Micrel, designed to provide precise and stable clock signals for a variety of applications. It utilizes a Phase-Locked Loop (PLL) architecture to generate output frequencies from a reference clock. This device is commonly used in networking equipment, telecommunications systems, and other applications that require accurate clock timing.

Applications

  • Networking Equipment: Routers, switches, and network interface cards.
  • Telecommunications Systems: Wireless base stations, access points, and transmission equipment.
  • Data Processing Systems: Servers, storage devices, and workstations.
  • Video and Imaging Systems: Cameras, displays, and video processing units.
  • Clock Generation: General purpose clock generation for various electronic devices.

Features

  • Low Jitter Performance: Provides clean and stable clock signals with minimal jitter.
  • Programmable Output Frequency: Allows users to configure the output frequency to meet specific system requirements.
  • Wide Frequency Range: Supports a broad range of input and output frequencies.
  • Integrated Voltage Controlled Oscillator (VCO): Simplifies design and reduces external component count.
  • Selectable Loop Filter: Enables optimization of PLL performance for different applications.
  • Low Power Consumption: Minimizes power dissipation for energy-efficient operation.
  • High Frequency Stability: Ensures accuracy and reliability of the generated clock signal.

Benefits

  • Improved System Performance: Low jitter and stable clock signals enhance overall system performance and reduce timing errors.
  • Reduced Development Time: Integrated features and programmable options simplify design and reduce development time.
  • Lower System Cost: Reduced component count and integrated functionality lower overall system cost.
  • Enhanced Reliability: High-quality components and robust design ensure reliable operation in demanding environments.
  • Simplified Clock Distribution: Flexible output options simplify clock distribution within the system.
  • Precise timing control for data transmission.

The PLL500-17SC's programmable output frequency is a key feature, allowing designers to tailor the clock signal to the specific needs of their application. The integrated VCO further simplifies the design process by eliminating the need for external oscillator components. The selectable loop filter allows for fine-tuning of the PLL's performance, optimizing it for different operating conditions and noise environments. This device is designed to operate over a wide temperature range, ensuring stable performance in various environments. The precise clock signals ensure that the data is transmitted and received correctly, reducing errors and improving overall communication efficiency. The device is compliant with industry standards, ensuring compatibility with other system components and ease of integration.

You May Also Be Interested in

NIKO-SEM
Lowest to $2.6900
NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NEC-TOKIN
Need more? Email Us
NVIDIA
Lowest to $35.9055
EPCOS (TDK)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6521 $58.4336
39+ $2.9972 $116.8908
60+ $2.9037 $174.2220
83+ $2.8101 $233.2383
107+ $2.7166 $290.6762
143+ $2.4347 $348.1621
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess