EN
  • EN
  • DE

NTHD4P01FT1-D

Part No NTHD4P01FT1-D
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 340114-NTHD4P01FT1-D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTHD4P01FT1-D CAD Model

Description

The ON Semiconductor NTHD4P01FT1-D is a high-performance P-Channel Power MOSFET designed to deliver efficient power management and conversion. This device is ideal for a wide range of applications, including power supply, motor control, and battery management systems. With its compact footprint and low on-resistance, the NTHD4P01FT1-D is a perfect choice for space-constrained and power-sensitive designs.

Key Features

  • Low On-Resistance: The MOSFET features a low on-resistance of typically 20 mΩ at VGS = -4.5 V, which enhances its efficiency by minimizing power losses during operation.
  • High Power Dissipation: With a power dissipation of 2.5 W, this device can handle significant power, making it suitable for demanding applications.
  • Advanced Technology: Utilizing ON Semiconductor's advanced trench technology, the NTHD4P01FT1-D provides superior performance and reliability.
  • Low Threshold Voltage: The device has a low threshold voltage, which allows for operation at lower gate voltages and improves the overall power efficiency.
  • Compact Size: The MOSFET comes in a small SOT-416 (SC-75) surface-mount package, which saves valuable board space without compromising on power handling capability.

Applications

The NTHD4P01FT1-D is versatile and can be used in various applications, such as:

  • Load Switches
  • DC/DC Converters
  • Battery Management Systems
  • Power Management in Portable Devices
  • Motor Control Circuits

Specifications

Parameter Value
Drain-to-Source Voltage (VDSS) -20 V
Gate-to-Source Voltage (VGSS) ±8 V
Continuous Drain Current (ID) -3.7 A
Power Dissipation (PD) 2.5 W
Operating Temperature Range (TJ) -55°C to 150°C

With its robust design and impressive electrical characteristics, the ON Semiconductor NTHD4P01FT1-D P-Channel Power MOSFET is an excellent choice for designers looking to improve power efficiency and performance in their electronic systems.

You May Also Be Interested in

IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess