EN
  • EN
  • DE

NTH4L040N120M3S

Part No NTH4L040N120M3S
Manufacturer ON Semiconductor
Catalog FETs - Single
Description SILICON CARBIDE (SIC) MOSFET ELI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203998-NTH4L040N120M3S
Manufacturer onsemi
Category Discrete Semiconductor Products- Transistors- FETs, MOSFETs- Single FETs, MOSFETs
Package Tube
Product Status Active
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 1200 V
Current - Continuous Drain (Id) @ 25°C 54A (Tc)
Operating Temperature -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Ultra Librarian 3D Model Ultra Librarian NTH4L040N120M3S CAD Model

Description

The NTH4L040N120M3S is a state-of-the-art Silicon Carbide (SiC) Metal-Oxide-Semiconductor Field-Effect Transistor (MOSFET) designed and manufactured by ON Semiconductor, a leader in semiconductor solutions. This high-performance transistor is engineered for applications where efficiency and power density are critical, making it an ideal choice for a wide range of power systems.

Key Features

  • High Blocking Voltage: With a drain-to-source voltage (VDS) of 1200V, this MOSFET can handle high voltage applications, offering designers the flexibility to use it in a variety of demanding environments.
  • Low On-Resistance: The device boasts a low on-resistance (RDS(on)) of only 40 mΩ, which means it has very low conduction losses, enhancing overall system efficiency.
  • Fast Switching Speed: The NTH4L040N120M3S is designed for fast switching applications, reducing switching losses and improving performance in high-frequency power conversion systems.
  • Robust Body Diode: The built-in SiC Schottky body diode offers excellent reverse recovery characteristics, which is crucial for hard-switching applications and can significantly reduce stress on the device.

Applications

The ON Semiconductor NTH4L040N120M3S is suitable for a variety of applications, including:

  • Electric Vehicle (EV) charging stations
  • Solar power inverters
  • Uninterruptible power supplies (UPS)
  • High-performance computing
  • Switch-mode power supplies (SMPS)

Performance and Reliability

ON Semiconductor's NTH4L040N120M3S is designed to deliver exceptional performance and reliability. Its robust design ensures stable operation even under harsh conditions, making it a reliable choice for critical power applications. The MOSFET's package is optimized for excellent thermal performance, ensuring the device operates within its temperature range for extended periods, thus prolonging its lifespan and reducing the need for additional cooling solutions.

Environmental and Quality Standards

Committed to environmental stewardship and quality, ON Semiconductor ensures that the NTH4L040N120M3S meets industry standards for environmental compliance and quality. This includes adherence to RoHS directives, ensuring that the product is free from harmful substances and is safe for use in electronic equipment.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3206 $58.2442
15+ $6.8271 $102.4065
23+ $6.6138 $152.1174
32+ $6.4004 $204.8128
41+ $6.1871 $253.6711
55+ $5.5471 $305.0905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,657 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess